EN
  • EN
  • DE

ATSAM4SD32CB-CFN

Part No ATSAM4SD32CB-CFN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000888-ATSAM4SD32CB-CFN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series SAM4S
Package Tray
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Base Product Number ATSAM4SD
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32CB-CFN CAD Model

Description

Microchip Technology ATSAM4SD32CB-CFN

The ATSAM4SD32CB-CFN is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This device is part of the SAM4S series, which is known for its power efficiency and robust architecture. Built around the ARM Cortex-M4 processor, it offers a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications.

With a maximum operating frequency of 120 MHz, the ATSAM4SD32CB-CFN provides the computational power needed for complex algorithms and tasks. The MCU features 2MB of embedded Flash memory, which is ample space for storing application code and data. Additionally, it includes 160KB of SRAM, ensuring smooth and efficient operation even with multiple processes running concurrently.

The device comes in a 100-pin LQFP package (CFN suffix), which allows for a compact footprint on printed circuit boards. Its extensive set of peripherals includes multiple serial communication modules, such as USART, SPI, and TWI (I2C), allowing for versatile connectivity options with other components and systems. Moreover, it has Full-speed USB Device and embedded Host, Ethernet MAC, and CAN interfaces, providing excellent networking capabilities.

For enhanced security, the ATSAM4SD32CB-CFN incorporates features such as hardware-based encryption and a true random number generator (TRNG). These security measures are essential for applications that require secure data exchange and storage, such as IoT devices and industrial control systems.

Furthermore, the device supports multiple external interrupts, which, along with its advanced analog capabilities, including a 12-bit ADC and DAC, make it suitable for sensor interfacing and real-time control tasks. Additionally, the ATSAM4SD32CB-CFN offers a variety of power-saving modes, which enable engineers to optimize power consumption for battery-powered or energy-sensitive applications.

Overall, the Microchip Technology ATSAM4SD32CB-CFN is a versatile and powerful MCU that delivers the performance, connectivity, and security features necessary for today's sophisticated electronic designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9218 $67.6872
9+ $13.8846 $124.9614
13+ $13.4507 $174.8591
18+ $13.0169 $234.3042
23+ $12.5830 $289.4090
31+ $11.2813 $349.7203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess