EN
  • EN
  • DE

ATSAMC20J17A-UUT

Part No ATSAMC20J17A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 56WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-XFBGA, WLCSP
Supplier Device Package 56-WLCSP (3.17x3.44)
Base Product Number ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1377899-ATSAMC20J17A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20J17A-UUT CAD Model

Description

Microchip Technology's ATSAMC20J17A-UUT

The ATSAMC20J17A-UUT is a high-performance, feature-rich microcontroller unit (MCU) from the well-known semiconductor manufacturer, Microchip Technology. Designed to cater to the demanding needs of modern embedded systems, this MCU is part of the SAM C series that is specifically tailored for industrial and automotive applications. The ATSAMC20J17A-UUT is built on a powerful ARM Cortex-M0+ processor core, which provides a perfect balance between energy efficiency and processing power, making it an ideal choice for cost-sensitive and power-conscious designs.

This microcontroller comes with a substantial 16 KB of RAM and 128 KB of flash memory, offering ample space for complex application code and data storage. Its clock speed can reach up to 48 MHz, delivering the necessary computational speed for a wide variety of tasks. The ATSAMC20J17A-UUT also boasts a rich set of peripherals, including multiple serial communication modules, which support I2C, SPI, and UART protocols, making it highly versatile in terms of connectivity.

The device is equipped with robust timer/counters, a variety of analog features like a 12-bit ADC (Analog-to-Digital Converter), a 10-bit DAC (Digital-to-Analog Converter), and analog comparators, all of which are indispensable for real-time control and monitoring tasks. Safety and reliability are guaranteed with its integrated Watchdog Timer and Brown-out Detector, ensuring proper operation under adverse conditions.

For developers looking to implement sophisticated control systems, the ATSAMC20J17A-UUT provides advanced motor control peripherals, including high-resolution PWM (Pulse Width Modulation) and a Quadrature Encoder Interface. These features enable precise control over motor-driven applications, which is critical in industrial automation and automotive systems.

Furthermore, the MCU is designed with robustness in mind, featuring a 5V tolerant I/Os and an extended operating temperature range. Its 32-pin package allows for a compact design footprint, while still offering enough I/Os for complex applications. The ATSAMC20J17A-UUT is not just a microcontroller; it is a comprehensive solution for developers looking to create reliable, high-performance embedded systems with long-term availability and support from Microchip Technology.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess