EN
  • EN
  • DE

ATSAMC21E18A-AUT

Part No ATSAMC21E18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMC21
Other Names 1611-ATSAMC21E18A-AUTDKR,ATSAMC21E18A-AUTDKR,1611-ATSAMC21E18A-AUTDKRINACTIVE,ATSAMC21E18A-AUTCT,1611-ATSAMC21E18A-AUTCT,1611-ATSAMC21E18A-AUTDKR,1611-ATSAMC21E18A-AUTTR,ATSAMC21E18A-AUTTR,1611-ATSAMC21E18A-AUTTR,1611-ATSAMC21E18A-AUTTRINACTIVE
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264283-ATSAMC21E18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E18A-AUT CAD Model

Description

Microchip Technology's ATSAMC21E18A-AUT: A Robust Automotive MCU

The ATSAMC21E18A-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller unit (MCU) designed to meet the rigorous demands of modern vehicle electronics. This MCU is part of Microchip's SAM C series, which is renowned for its exceptional efficiency, reliability, and feature set tailored for automotive and industrial applications.

At the heart of the ATSAMC21E18A-AUT is a 32-bit ARM Cortex-M0+ processor, which offers a balanced blend of power efficiency and processing capability, with a maximum operating frequency of 48MHz. The device comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and algorithms.

This MCU boasts a rich set of peripherals that include multiple serial communication modules (SERCOM) configurable as UART, I2C, or SPI, which are essential for automotive communication networks. Furthermore, it features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, a feature critical in sensor-based systems.

The ATSAMC21E18A-AUT also supports CAN FD (Flexible Data-rate), which is a must-have for modern vehicles' communication buses, offering more bandwidth and flexibility than traditional CAN networks. This functionality is key for ensuring robust and fast data transfer between various electronic components within the vehicle.

In terms of safety and reliability, the ATSAMC21E18A-AUT is designed with features like a Windowed Watchdog Timer, and a Brown-out Detector, ensuring the system operates within safe parameters. The MCU also provides hardware support for error correction code (ECC) on the flash memory, further enhancing its reliability.

For automotive applications, the ATSAMC21E18A-AUT operates within an extended temperature range of -40°C to 125°C, ensuring performance in harsh environments. It also complies with the AEC-Q100 Grade 1 standard, signifying its suitability for automotive operational conditions.

With its robust feature set, the ATSAMC21E18A-AUT is an ideal choice for automotive applications that require a reliable, efficient, and feature-rich microcontroller, such as body control modules, sensor interfaces, and vehicle networking.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4862 $52.4034
17+ $6.1425 $104.4225
26+ $5.9506 $154.7156
35+ $5.7586 $201.5510
45+ $5.5667 $250.5015
61+ $4.9908 $304.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess