EN
  • EN
  • DE

ATSAMC21G16A-AZ

Part No ATSAMC21G16A-AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 8 KB, 2.7 to 5.5V, TQFP-48, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977083-ATSAMC21G16A-AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G16A-AZ CAD Model

Description

Microchip Technology's ATSAMC21G16A-AZ Microcontroller

The ATSAMC21G16A-AZ is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the demands of various embedded control systems. This MCU is part of the SAM C series, which is known for its ideal mix of intelligent peripherals, flexibility, and ease of use, catering to a wide range of industrial and automotive applications.

With a 32-bit ARM Cortex-M0+ processor at its core, the ATSAMC21G16A-AZ operates at a maximum frequency of 48MHz. It comes with 64KB of flash memory and 8KB of SRAM, providing ample space for application code and data storage. The device also features a 2KB read-while-write flash and a 4KB EEPROM for additional data storage requirements.

The MCU's robust peripheral set includes multiple serial communication modules, such as six SERCOM modules, configurable as UART, SPI, or I2C interfaces. This flexibility allows developers to select the optimal communication protocol for their specific application. For analog interfacing, the ATSAMC21G16A-AZ offers a 12-bit, 350ksps analog-to-digital converter (ADC) with up to 16 channels and a 10-bit digital-to-analog converter (DAC).

For enhanced connectivity, the device includes a Full-Speed USB interface and supports CAN FD for advanced automotive communication. It also features a Peripheral Touch Controller (PTC) for capacitive touch functionality, making it an excellent choice for user interfaces with touch input.

Designed with robustness in mind, the ATSAMC21G16A-AZ operates within a wide voltage range of 2.7V to 5.5V and is available in a 48-pin package. Its operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments. Additionally, the MCU offers various power-saving modes to optimize power consumption for battery-powered or energy-sensitive applications.

Overall, the ATSAMC21G16A-AZ from Microchip Technology is a versatile and powerful microcontroller that provides a perfect solution for developers looking to create sophisticated and reliable embedded systems for industrial and automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess