EN
  • EN
  • DE

SPC5673KAVMM1R

Part No SPC5673KAVMM1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 257MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7d series Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name SPC5673
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934821-SPC5673KAVMM1R
Ultra Librarian 3D Model Ultra Librarian SPC5673KAVMM1R CAD Model

Description

The SPC5673KAVMM1R is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of features tailored to control complex systems.

Key Features

  • Core: The SPC5673KAVMM1R is built on a 32-bit Power Architecture® core that operates at a frequency of up to 120 MHz, providing robust computational capabilities and efficient processing of multiple tasks.
  • Memory: It comes equipped with an ample memory configuration, including 2 MB of flash memory and 192 KB of RAM, ensuring sufficient space for complex application code and data storage.
  • Advanced Timers: This MCU features an array of advanced timing systems, including Motor Control and General Purpose Timers, which are essential for precise control in applications such as engine management and industrial automation.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC5673KAVMM1R ensures versatile connectivity options for various automotive networking requirements.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate data acquisition, critical for sensor-based systems requiring precise measurement and monitoring.

Applications

The SPC5673KAVMM1R is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units (ECUs), transmission control, chassis and safety systems, and hybrid electric vehicle (HEV) management. Additionally, its robust feature set makes it well-suited for industrial control systems, robotics, and other high-performance embedded applications.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5673KAVMM1R, which is designed to operate under harsh environmental conditions and meet stringent automotive-grade standards. This MCU is AEC-Q100 qualified, ensuring it meets the automotive industry's high-quality standards for electronic components.

Package and Availability

The SPC5673KAVMM1R is offered in a MAPBGA-208 package, providing a compact footprint while allowing for efficient thermal management and connectivity. It is available for order and can be sourced through NXP's distribution network, ensuring global availability for manufacturers and developers.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess