EN
  • EN
  • DE

ATSAMC21G18A-MZ

Part No ATSAMC21G18A-MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 32 KB, 2.7 to 5.5V, VQFN-48, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989963-ATSAMC21G18A-MZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G18A-MZ CAD Model

Description

The ATSAMC21G18A-MZ is a high-performance, feature-rich microcontroller unit (MCU) from the reputable Microchip Technology. Designed with the advanced user in mind, this MCU is part of the SAM C series, which is renowned for its exceptional efficiency and performance in industrial and automotive applications.

Key Features

  • Core: ARM Cortex-M0+ processor, running at up to 48MHz, providing a perfect blend of energy efficiency and processing power.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, it offers ample space for complex applications and data buffering.
  • I/O Pins: The device comes with a variety of I/O options, including up to 52 programmable I/O pins, ensuring versatile connectivity for a wide range of peripherals.
  • Communication Interfaces: It includes several communication interfaces such as SPI, I2C, and UARTs, along with advanced connectivity options like CAN-FD for robust automotive networking.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 32-bit Real Time Counter (RTC) provide excellent timing solutions for any application.
  • Analog Features: The MCU boasts a 12-bit ADC with up to 16 channels and a 10-bit DAC, delivering precise analog signal processing capabilities.

Applications

The ATSAMC21G18A-MZ is ideal for a variety of applications, including but not limited to industrial control systems, automotive electronics, sensor hubs, and motor control circuits. Its robust design and rich peripheral set make it particularly well-suited for challenging environments where reliability and precision are paramount.

Development Support

Microchip provides extensive support for the ATSAMC21G18A-MZ with development tools such as the Atmel Studio, Atmel START, and a variety of development boards that speed up prototyping and testing. Comprehensive documentation, sample code, and a strong community of developers ensure that integrating this MCU into your project is as seamless as possible.

In summary, the ATSAMC21G18A-MZ from Microchip Technology stands out as a versatile and reliable choice for developers looking to create sophisticated and durable applications in the industrial and automotive sectors.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7500 $54.2500
14+ $7.2500 $101.5000
22+ $7.0000 $154.0000
31+ $6.5000 $201.5000
40+ $6.2500 $250.0000
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess