EN
  • EN
  • DE

ATSAMD20E14A-AN

Part No ATSAMD20E14A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM D20E
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912183-ATSAMD20E14A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E14A-AN CAD Model

Description

Microchip Technology's ATSAMD20E14A-AN Microcontroller

The ATSAMD20E14A-AN is a high-performance, low-power microcontroller from Microchip Technology, featuring a 32-bit ARM Cortex-M0+ processor. It is designed for a wide range of applications, from industrial control systems to consumer electronics. This versatile microcontroller combines efficiency with powerful features to enable sophisticated control and connectivity in your designs.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between power consumption and processing capability.
  • Memory: Equipped with 16KB of in-system self-programmable Flash, 4KB of SRAM, and 2KB of EEPROM, providing ample storage for firmware and data.
  • I/O Pins: Includes 32 programmable I/O lines that allow for flexible interfacing with different peripherals and devices.
  • Communication Interfaces: Features multiple communication interfaces such as I2C, SPI, and USART, enabling easy data exchange with other components.
  • Timers and PWM: Comes with multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter (RTC), suitable for precise timekeeping and control tasks.
  • Analog Features: Contains a 10-bit ADC with 12 channels and a 10-bit DAC, providing robust capabilities for analog signal processing.
  • Supply Voltage: Operates within a 1.62V to 3.63V range, ensuring compatibility with various power sources and battery-operated applications.
  • Package: Available in a compact 32-pin TQFP package, ideal for space-constrained applications.

Applications:

The ATSAMD20E14A-AN is well-suited for a variety of applications, including:

  • Smart home devices
  • Internet of Things (IoT) sensors and controllers
  • Battery-operated devices
  • Industrial automation systems
  • Wearable technology

With its combination of performance, power efficiency, and extensive feature set, the ATSAMD20E14A-AN microcontroller is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess