EN
  • EN
  • DE

ATSAMD21E16C-UUTB4

Part No ATSAMD21E16C-UUTB4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 35WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 35-WLCSP (2.82x2.53)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 35-XFBGA, WLCSP
Case / Package 35-WLCSP (2.82x2.53)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862493-ATSAMD21E16C-UUTB4
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16C-UUTB4 CAD Model

Description

Microchip Technology's ATSAMD21E16C-UUTB4 - An Efficient ARM Cortex-M0+ Microcontroller

The ATSAMD21E16C-UUTB4 is a high-performance, power-efficient microcontroller produced by Microchip Technology, designed to cater to the needs of modern embedded systems. This microcontroller is based on the ARM Cortex-M0+ processor, which is known for its exceptional energy efficiency and processing power, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and IoT devices.

With a maximum operating frequency of 48MHz, the ATSAMD21E16C-UUTB4 provides a balanced combination of computational capability and power conservation. It comes equipped with 64KB of flash memory and 8KB of SRAM, ensuring ample space for application code and data storage. Additionally, the microcontroller supports a wide voltage range of 1.62V to 3.63V, offering flexibility in power supply design and the ability to operate in various environments.

The device includes a range of integrated peripherals that enhance its functionality. These include multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options. Moreover, it features a 12-bit analog-to-digital converter (ADC) with up to 14 channels, enabling precise analog signal measurement. For timing and control applications, the ATSAMD21E16C-UUTB4 offers multiple timer/counters and a real-time counter (RTC) with calendar functionality.

The microcontroller also supports touch sensing, which can be used to develop sophisticated user interfaces with capacitive buttons, sliders, and wheels without the need for additional hardware. Its full-speed USB interface ensures easy and fast communication with computers and other USB host devices.

Easy to program and debug, the ATSAMD21E16C-UUTB4 includes a Serial Wire Debug (SWD) interface and is supported by Microchip's integrated development environments, such as MPLAB X and Atmel Studio, as well as third-party IDEs. This ensures a streamlined development process from prototype to production.

In summary, the ATSAMD21E16C-UUTB4 from Microchip Technology is a versatile and efficient microcontroller that combines the power of the ARM Cortex-M0+ core with a rich set of features, making it a top choice for engineers and designers in a variety of fields.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess