EN
  • EN
  • DE

ATSAMD21G18A-MU

Part No ATSAMD21G18A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAMD21G18
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803353-ATSAMD21G18A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G18A-MU CAD Model

Description

Microchip Technology's ATSAMD21G18A-MU: A High-Performance, Low-Power MCU

The ATSAMD21G18A-MU from Microchip Technology is a powerhouse in a small package, designed to deliver high performance while maintaining low power consumption. This microcontroller is part of the wider SAM D21 family, which is based on the 32-bit ARM Cortex-M0+ processor, offering a perfect blend of efficiency and computational ability.

With a maximum CPU speed of 48MHz, the ATSAMD21G18A-MU provides a robust platform for a variety of applications ranging from IoT devices to industrial automation. It comes with 256KB of flash memory and 32KB of SRAM, ensuring ample space for complex programs and data storage. Moreover, the device supports a wide voltage range of 1.62V to 3.63V, allowing flexibility in power supply design and application.

The ATSAMD21G18A-MU is equipped with a rich set of peripherals, including six serial communication modules (SERCOM) that can be configured as UART/USART, SPI, and I²C, making it highly versatile for communication needs. Additionally, it features 14 timers, a 10-bit ADC with up to 20 channels, and a 10-bit DAC, which are crucial for precise time measurement, sensor interfacing, and analog signal output.

For ease of integration, the ATSAMD21G18A-MU comes in a compact 48-pin QFN package, which not only saves board space but also supports a variety of I/O options for interfacing with external components. Its design also includes power-saving features like idle and standby sleep modes, which are invaluable for battery-powered applications where energy efficiency is paramount.

Developers can take advantage of the extensive support and resources provided by Microchip, including the Atmel Studio IDE, the Atmel Software Framework (ASF), and a wide range of development boards. These tools streamline the development process, from prototyping to deployment, ensuring a smooth path to market for products built around the ATSAMD21G18A-MU.

In summary, the ATSAMD21G18A-MU microcontroller is a sophisticated, feature-rich solution that strikes an excellent balance between power consumption and performance, suitable for a diverse array of modern applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2078 $52.0780
24+ $4.2731 $102.5544
37+ $4.1396 $153.1652
50+ $4.0060 $200.3000
65+ $3.8725 $251.7125
87+ $3.4719 $302.0553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess