EN
  • EN
  • DE

ATSAMD21J18A-AU

Part No ATSAMD21J18A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP
Family Part Number ATSAMD21J18
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 709552-ATSAMD21J18A-AU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J18A-AU CAD Model

Description

Microchip Technology's ATSAMD21J18A-AU Microcontroller

The ATSAMD21J18A-AU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer cutting-edge efficiency and versatility for a wide range of applications. This microcontroller is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, providing a perfect balance between speed and power consumption.

With 256KB of flash memory and 32KB of SRAM, the ATSAMD21J18A-AU provides ample space for complex applications and the flexibility to handle data-intensive operations. Its extensive set of features includes a variety of peripherals such as multiple serial communication modules (I2C, SPI, USART), 12-bit ADCs, a 10-bit DAC, and up to 52 programmable I/O pins, making it an ideal choice for IoT devices, wearables, and automation systems.

The microcontroller's 64-pin TQFP package ensures a compact footprint while still offering a generous number of I/O options for interfacing with other components in your design. Additionally, the ATSAMD21J18A-AU supports USB connectivity, which is essential for modern applications that require fast data transfers and convenient programming capabilities.

Developers will appreciate the extensive support and resources provided by Microchip, including development tools, software libraries, and a robust community forum. The ATSAMD21J18A-AU is also compatible with the Arduino development platform, which opens up a world of possibilities for hobbyists and professionals alike to quickly prototype and deploy their projects.

With its low power consumption, the ATSAMD21J18A-AU is particularly well-suited for battery-powered applications, where energy efficiency is paramount. The device also features power-saving modes such as Idle and Standby, allowing for further reduction of power usage when the microcontroller is not performing critical tasks.

In summary, the ATSAMD21J18A-AU from Microchip Technology is a feature-rich microcontroller that offers an optimal blend of performance, power efficiency, and flexibility. Whether you're developing a sophisticated industrial system, a portable gadget, or a smart sensor network, this microcontroller is designed to meet the challenges of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2517 $52.5170
24+ $4.3091 $103.4184
36+ $4.1745 $150.2820
50+ $4.0398 $201.9900
65+ $3.9052 $253.8380
86+ $3.5012 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess