EN
  • EN
  • DE
  • IT

ATSAMDA1E15B-MBT

Part No ATSAMDA1E15B-MBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1E15B-MBTTR, ATSAMDA1E15B-MBTCT, ATSAMDA1E15B-MBTDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862510-ATSAMDA1E15B-MBT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E15B-MBT CAD Model

Description

Microchip Technology's ATSAMDA1E15B-MBT Product Overview

The ATSAMDA1E15B-MBT is a high-performance, power-efficient microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This product is part of Microchip's SAM D family of microcontrollers, which are known for their robust architecture, extensive feature sets, and versatility in various applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of SRAM, suitable for complex applications and ample space for code and data storage.
  • Connectivity: Features a range of communication interfaces including I2C, SPI, and UART for versatile peripheral connectivity.
  • Timers and PWM: Multiple timer/counters, PWM channels, and real-time performance for precision control in timing-sensitive applications.
  • Analog Features: Comes with high-precision analog capabilities, including a 12-bit ADC and a 10-bit DAC, providing accurate sensor readings and analog output.
  • Touch Support: Integrated hardware support for capacitive touch sensing, making it ideal for human-machine interface (HMI) applications.
  • Power Management: Advanced power management techniques to ensure low power consumption during active and sleep modes.
  • Package: Available in a 32-pin TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The ATSAMDA1E15B-MBT is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Energy management systems

This microcontroller is an excellent choice for designers looking for a cost-effective, yet powerful MCU solution that can meet the requirements of complex embedded systems while maintaining energy efficiency. The ATSAMDA1E15B-MBT is supported by Microchip's extensive development ecosystem, simplifying the design process and accelerating time to market.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess