EN
  • EN
  • DE

ATSAMDA1G15B-ABT

Part No ATSAMDA1G15B-ABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1G15B-ABTTR, ATSAMDA1G15B-ABTDKR, ATSAMDA1G15B-ABTCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893592-ATSAMDA1G15B-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1G15B-ABT CAD Model

Description

Microchip Technology ATSAMDA1G15B-ABT

Introducing the ATSAMDA1G15B-ABT, a high-performance, feature-rich microcontroller from Microchip Technology that is designed to meet the demanding needs of modern embedded systems. This powerful microcontroller is part of the SAM DA1 series, which is renowned for its exceptional efficiency, connectivity, and performance in a compact package.

The ATSAMDA1G15B-ABT is built around an ARM Cortex-M0+ core, which operates at a maximum frequency of 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it an ideal choice for battery-powered applications and those requiring an efficient power management system.

One of the standout features of this microcontroller is its generous 256KB of Flash memory and 32KB of SRAM, providing ample space for complex applications and data storage. Additionally, it boasts a rich set of peripherals, including multiple serial communication modules, which support I2C, SPI, and UART protocols, ensuring versatile connectivity options for a wide range of external devices.

The ATSAMDA1G15B-ABT also comes equipped with advanced analog features such as a 12-bit ADC with up to 20 channels and a 10-bit DAC, enabling precise control and monitoring of analog signals, which is crucial for applications such as sensor interfacing and control systems.

For user interface applications, this microcontroller includes a hardware touch interface for capacitive button, slider, and wheel touch implementations, making it an excellent choice for interactive devices. The device also supports USB device and host functionality, further expanding its connectivity capabilities.

With its robust design, the ATSAMDA1G15B-ABT features a wide operating voltage range of 1.62V to 3.63V and an extended temperature range, making it suitable for industrial and outdoor environments. Additionally, it provides multiple power-saving modes to reduce power consumption during idle or standby states.

Whether you're developing applications for consumer electronics, industrial automation, Internet of Things (IoT) devices, or wearable technology, the Microchip ATSAMDA1G15B-ABT offers a versatile and reliable solution that will help bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2935 $50.4570
54+ $1.8819 $101.6226
83+ $1.8231 $151.3173
114+ $1.7643 $201.1302
147+ $1.7055 $250.7085
197+ $1.5290 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess