EN
  • EN
  • DE

ATSAMDA1J16B-ABT

Part No ATSAMDA1J16B-ABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 16x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1J16B-ABTDKR, ATSAMDA1J16B-ABTTR, ATSAMDA1J16B-ABTCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862513-ATSAMDA1J16B-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1J16B-ABT CAD Model

Description

Microchip Technology ATSAMDA1J16B-ABT

The ATSAMDA1J16B-ABT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM D family, which is renowned for its power efficiency, robust performance, and extensive peripheral set, making it an ideal choice for a wide range of applications including industrial automation, consumer electronics, Internet of Things (IoT) devices, and more.

At the heart of the ATSAMDA1J16B-ABT is a 32-bit ARM Cortex-M0+ processor that offers a perfect balance between power consumption and processing capability. With a clock speed of up to 48 MHz, it provides ample computational power for complex tasks while maintaining low-power operation to extend battery life in portable applications.

This MCU comes with 16KB of RAM and 64KB of flash memory, providing sufficient space for application code and data storage. The flash memory includes read-while-write support, which allows seamless updating of firmware without interrupting the operation of the device.

One of the standout features of the ATSAMDA1J16B-ABT is its rich set of peripherals. It includes multiple serial communication modules, such as I2C, SPI, and USART, enabling easy integration with other digital components and facilitating serial data exchange. Additionally, it offers a 12-bit analog-to-digital converter (ADC) with up to 20 channels, which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

For secure data transmission and storage, the ATSAMDA1J16B-ABT incorporates hardware-based security features such as a True Random Number Generator (TRNG) and a Cyclic Redundancy Check (CRC) generator, ensuring data integrity and protection against tampering.

Designed with flexibility in mind, this MCU also supports a variety of external interrupts, which allows developers to create responsive systems that can quickly adapt to changes in the environment. Additionally, its power-saving modes, such as Idle and Standby, help to reduce power consumption during periods of inactivity.

In summary, the ATSAMDA1J16B-ABT from Microchip Technology is a versatile and efficient microcontroller that offers a rich feature set for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess