EN
  • EN
  • DE

ATSAME51N19A-AF

Part No ATSAME51N19A-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM E51
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1355799-ATSAME51N19A-AF
Ultra Librarian 3D Model Ultra Librarian ATSAME51N19A-AF CAD Model

Description

Microchip Technology's ATSAME51N19A-AF Microcontroller

The ATSAME51N19A-AF is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This device is part of the SAM E51 series and is built around the powerful ARM Cortex-M4 processor with a floating-point unit (FPU), offering an optimal blend of energy efficiency and computational capability.

With a clock speed of up to 120 MHz, the ATSAME51N19A-AF provides the speed and agility necessary for complex applications such as industrial control systems, IoT devices, and automotive systems. It boasts a substantial 512KB of Flash memory and 192KB of SRAM, providing ample space for application code and data storage.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with FPU
  • Memory: 512KB of Flash and 192KB of SRAM
  • Connectivity: Extensive set of communication interfaces including CAN-FD, USB, SPI, I2C, and UART
  • Timers and Counters: Multiple 16-bit and 32-bit timers, along with PWM channels for accurate timing and control
  • Analog Features: 12-bit ADCs, DAC, analog comparators, and temperature sensor for precision analog interfacing
  • Security: Integrated hardware security features to ensure data protection and secure communication
  • Power Management: Flexible power management system with idle and standby sleep modes for power conservation
  • Package: Available in a 64-pin TQFP package
  • Operating Voltage: 1.62V to 3.63V, suitable for a wide range of power sources
  • Temperature Range: -40°C to 85°C, ensuring reliable operation under extreme conditions

The device also supports advanced peripherals and hardware acceleration for DSP instructions, enabling it to handle complex algorithms and signal processing tasks with ease. Its robust set of peripherals and flexible hardware configuration make it a versatile choice for a wide range of applications.

For developers, Microchip provides comprehensive software support, including the MPLAB X Integrated Development Environment (IDE) and the Harmony software framework, which simplifies the development process and accelerates time to market. The ATSAME51N19A-AF is not only a testament to Microchip's commitment to quality and innovation but also a powerful tool for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess