EN
  • EN
  • DE
  • IT

ATSAME70N19A-AN

Part No ATSAME70N19A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAME70
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1337550-ATSAME70N19A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAME70N19A-AN CAD Model

Description

Microchip Technology ATSAME70N19A-AN Microcontroller

The ATSAME70N19A-AN is a high-performance microcontroller designed by Microchip Technology, renowned for its advanced features and capabilities that cater to a wide array of applications. This microcontroller is part of the SAM E70 series and is built on a powerful ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing users with exceptional computational performance and efficiency.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Flash Memory: 1MB of embedded Flash memory
  • RAM: 384KB of internal SRAM
  • Connectivity: Extensive connectivity options including High-speed USB, Dual CAN-FD, Ethernet MAC, and more
  • Timers and PWM: Comprehensive set of timers and PWM controllers for precise control applications
  • Analog Features: Integrated analog functionalities with ADCs, DACs, and analog comparators
  • Security: Advanced security features with hardware encryption and secure boot options
  • Package: Offered in a LQFP144 package

The ATSAME70N19A-AN comes with a rich set of peripherals that are suitable for industrial automation, automotive applications, IoT, and real-time control systems. Its high-speed communication interfaces allow for seamless integration with various communication protocols, while the onboard analog features facilitate precise data acquisition and sensor interfacing.

Microchip's ATSAME70N19A-AN is designed with robust security features, including hardware encryption modules that enable secure data transmission and storage. The secure boot ensures the integrity of the application at startup, making it a reliable choice for applications where security is a priority.

With its advanced architecture and comprehensive feature set, the ATSAME70N19A-AN microcontroller is an ideal choice for designers looking for a scalable and powerful solution that can meet the demands of complex and high-speed computing tasks.

Microchip provides extensive support for the ATSAME70N19A-AN with development tools, software libraries, and a global community of developers, ensuring that integrating this microcontroller into your design is as smooth and efficient as possible.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $7.6842
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess