EN
  • EN
  • DE

ATSAME70Q20B-CNT

Part No ATSAME70Q20B-CNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000995-ATSAME70Q20B-CNT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 144-LFBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAME70
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q20B-CNT CAD Model

Description

The ATSAME70Q20B-CNT is a high-performance microcontroller developed by Microchip Technology. It is part of the SAM E70 series, which is designed for industrial and high-end consumer applications. This microcontroller is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, offering users a perfect blend of performance and power efficiency.

With its 32-bit architecture, the ATSAME70Q20B-CNT delivers exceptional computational power and is capable of handling complex algorithms and control systems. It comes with 1MB of flash memory and 384KB of SRAM, providing ample space for application code and data storage. The device also supports dual-bank flash, which is beneficial for safe and secure firmware upgrades.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 1MB of flash and 384KB of SRAM
  • Connectivity: High-speed USB Interface, dual CAN-FD, and Ethernet MAC
  • Advanced security features including hardware encryption and a true random number generator
  • Multiple I/O options with up to 114 GPIO pins
  • Support for advanced analog features with dual 16-bit ADCs, dual 12-bit DACs, and analog comparators
  • Comprehensive set of peripherals such as I2S, SPI, I2C, USART

The ATSAME70Q20B-CNT is designed to support high-speed communication, which is essential for modern IoT applications. It features a high-speed USB interface, dual CAN-FD for robust automotive communication, and an Ethernet MAC for networking capabilities. Additionally, its extensive I/O capabilities make it suitable for a variety of applications, ranging from complex control systems to real-time data processing.

Security is a critical aspect of the ATSAME70Q20B-CNT, which includes hardware encryption modules to ensure data protection and secure communications. A true random number generator enhances cryptographic operations, while a unique ID and a secure key storage area provide the means for secure device authentication.

Whether you are developing an industrial control system, a sophisticated consumer device, or an IoT solution, the Microchip ATSAME70Q20B-CNT offers a reliable and powerful core for your project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess