EN
  • EN
  • DE

ATSAMHA1G15A-MBT-BVAO

Part No ATSAMHA1G15A-MBT-BVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48VQFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM HA1, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus SBC, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 0V ~ 3.8V
Data Converters A/D 13x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number ATSAMHA1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 4,000
Win Source Part Number 1012338-ATSAMHA1G15A-MBT-BVAO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1G15A-MBT-BVAO CAD Model

Description

Microchip Technology's ATSAMHA1G15A-MBT-BVAO

The ATSAMHA1G15A-MBT-BVAO is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications requiring low power consumption and high levels of integration. This product is part of Microchip's SAM HA1 series, which is renowned for its exceptional efficiency and versatility in various embedded system designs.

Key Features:

  • Core: At its heart, the ATSAMHA1G15A-MBT-BVAO boasts a powerful ARM Cortex-M0+ processor, which provides a perfect balance between energy efficiency and processing power, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, offering ample space for complex application code and data storage without the need for external memory components.
  • I/O Capabilities: This MCU offers a rich set of input/output options, including multiple serial communication modules, which support I2C, SPI, and UART protocols, as well as PWM and ADC interfaces for controlling peripherals and reading sensors.
  • Power Management: The device features power-saving modes such as Idle and Standby, which are crucial for extending battery life in portable devices.
  • Operating Conditions: It operates within a temperature range of -40°C to 85°C, ensuring reliability and performance even in extreme conditions.
  • Package: The MCU is available in a 32-pin QFN package, which is suitable for space-constrained applications while providing sufficient connectivity for most complex designs.

Applications:

The ATSAMHA1G15A-MBT-BVAO is a versatile MCU that fits a wide range of applications, including but not limited to industrial control systems, consumer electronics, Internet of Things (IoT) devices, and smart energy solutions. Its robust architecture and comprehensive feature set make it a go-to choice for designers looking for a reliable, low-power MCU for their next project.

By choosing the ATSAMHA1G15A-MBT-BVAO for your next design, you are opting for a microcontroller that brings together the performance and energy efficiency of the ARM Cortex-M0+ core with the quality and support that Microchip Technology is known for.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess