EN
  • EN
  • DE

ATSAML10D15A-MU

Part No ATSAML10D15A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 24VQFN / ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 5x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATSAML10
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1322375-ATSAML10D15A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAML10D15A-MU CAD Model

Description

The ATSAML10D15A-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for applications that demand low power consumption and high performance. This MCU is part of the SAM L10 series, which is renowned for its exceptional power efficiency and robust security features.

Key Features:

  • Core: ARM Cortex-M23 CPU running at up to 32MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: Comes with 16KB of Flash memory and 4KB of SRAM, sufficient for various embedded applications.
  • Power Efficiency: Designed for ultra-low-power operation, it includes power-saving modes such as Idle and Sleep to extend battery life in portable devices.
  • Security: Equipped with advanced security features including TrustZone for ARMv8-M, secure boot, and secure key storage to protect against threats.
  • Package: The ATSAML10D15A-MU is available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Peripherals: Features a variety of peripherals including multiple serial communication modules (SERCOM), configurable as UART/USART, SPI, and I2C, along with timers, ADC, and more.
  • Development Support: Supported by Microchip's extensive development ecosystem, including MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework.

Applications:

This MCU is particularly suited for IoT and wearable devices, industrial control systems, and any application where power efficiency and security are paramount. With its robust feature set, the ATSAML10D15A-MU is an excellent choice for designers looking to develop secure and power-conscious products.

Ordering Information:

The ATSAML10D15A-MU is available for order from Microchip Technology's website and its authorized distributors. For detailed information, datasheets, and support resources, visit the official product page on the Microchip Technology website.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4393 $54.3930
23+ $4.4631 $102.6513
35+ $4.3236 $151.3260
48+ $4.1841 $200.8368
62+ $4.0447 $250.7714
83+ $3.6262 $300.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess