EN
  • EN
  • DE

ATSAML21E18B-MUT

Part No ATSAML21E18B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM L21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MUTDKR-ND, 1611-ATSAML21E18B-MUTTR-ND, 1611-ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MUTTRINACTIVE, ATSAML21E18B-MUT-ND, ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MUTDKRINACTIVE, ATSAML21E18B-MUTTR, 1611-ATSAML21E18B-MUTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912205-ATSAML21E18B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21E18B-MUT CAD Model

Description

Microchip Technology's ATSAML21E18B-MUT: A Cutting-Edge Microcontroller for Efficient Applications

The ATSAML21E18B-MUT is a powerful and feature-rich microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. Designed for energy-sensitive and performance-demanding applications, this MCU is part of the SAM L21 series, which is renowned for its outstanding power efficiency and robust performance.

At the heart of the ATSAML21E18B-MUT is an ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48MHz. This 32-bit processor is the epitome of efficiency, offering the optimal balance between power consumption and processing capability. The MCU comes with an impressive 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data buffering.

The integration of advanced power-saving techniques, such as Idle and Standby sleep modes, along with an ultra-low power backup mode, make the ATSAML21E18B-MUT an ideal choice for battery-powered and portable devices. Its picoPower® technology ensures that the device operates with minimal energy consumption without compromising on performance.

Connectivity is a strong suit for this microcontroller, featuring a variety of communication interfaces including I2C, SPI, and UART/USART. Additionally, it supports USB and has PTC (Peripheral Touch Controller) for capacitive touch functionality, making it adaptable for a wide range of user interface applications.

The ATSAML21E18B-MUT also boasts a rich set of peripherals. These include a 12-bit ADC with up to 20 channels, a 10-bit DAC, and multiple timers/counters, which are invaluable for precision control in embedded systems. For enhanced security, the device incorporates features such as a True Random Number Generator (TRNG) and hardware CRC (Cyclic Redundancy Check), ensuring data integrity and secure communications.

Packaged in a 32-pin QFN, the ATSAML21E18B-MUT is compact and suitable for space-constrained applications. It operates across a wide voltage range of 1.62V to 3.63V, further enhancing its versatility across different power environments. Whether you're designing for IoT devices, wearables, or any other application requiring a high-performance, low-power MCU, the ATSAML21E18B-MUT stands out as a top-tier choice.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to €29.8671
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to €79.2379
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to €5.2628
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to €4.5459
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to €17.3425
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to €289.9786
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to €4.5955
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.2897 €46.4483
12+ €7.6222 €91.4669
19+ €7.3841 €140.2974
26+ €7.1459 €185.7937
33+ €6.9077 €227.9527
44+ €6.1931 €272.4953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess