EN
  • EN
  • DE

ATSAML21J17B-UUT

Part No ATSAML21J17B-UUT
Manufacturer Microchip Technology
Catalog OEM Souring
Description MicroController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466648-ATSAML21J17B-UUT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-WLCSP (3.58x3.28)
Package / Case 64-XFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian ATSAML21J17B-UUT CAD Model

Description

The ATSAML21J17B-UUT belongs to the SAM L21 family of ultra-low-power microcontrollers from Atmel (now Microchip), which utilizes the powerful 32-bit ARM Cortex-M0+ processor. It is designed to target energy-sensitive and space-constrained applications requiring intelligent functionality and connectivity. Featuring 128KB of flash memory and 16KB of SRAM, it supports a wide range of communication interfaces and provides numerous peripheral options including timers, serial communication (I2C, SPI, USART), and analog interfaces, making it highly flexible for design requirements. With its emphasis on low-power operation, the ATSAML21J17B-UUT is an ideal choice for battery-operated and portable applications in medical devices, IoT sensors, and wearable technology. This MCU’s capability to maintain system functionality with minimal power consumption addresses key design challenges in developing sustainable and efficient products.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $12.3753
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess