EN
  • EN
  • DE

ATSAML22G18A-UUT

Part No ATSAML22G18A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 49-WLCSP (2.84x2.84)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L22G
Package Tape & Reel (TR),Cut Tape (CT)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.84x2.84)
Base Product Number ATSAML22G
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAML22G18A-UUTCT,ATSAML22G18A-UUTDKR,ATSAML22G18A-UUTTR
Standard Package 5,000
Win Source Part Number 1010493-ATSAML22G18A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22G18A-UUT CAD Model

Description

Microchip Technology's ATSAML22G18A-UUT Microcontroller

The ATSAML22G18A-UUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance device is part of the SAM L22 series and is well-suited for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the ATSAML22G18A-UUT MCU is a powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 32MHz. This 32-bit processor core offers a perfect balance between energy efficiency and processing capability, making it an ideal choice for battery-powered and power-conscious applications.

The MCU comes with a substantial 256KB of flash memory and 32KB of SRAM, providing ample space for complex application code and data storage. Its rich set of peripherals includes multiple serial communication modules (SERCOM), which can be configured to operate as UART/USART, SPI, and I2C interfaces, offering excellent versatility in connecting with other devices and sensors.

One of the standout features of the ATSAML22G18A-UUT is its touch support. It integrates Microchip’s proprietary Peripheral Touch Controller (PTC), which delivers high-performance capacitive touch capabilities for implementing user interfaces with buttons, sliders, and wheels. This feature is particularly beneficial for applications where intuitive user interaction is key.

Security is also a priority in this MCU, as it includes features such as a True Random Number Generator (TRNG) and hardware CRC (Cyclic Redundancy Check) to ensure data integrity and support for cryptographic algorithms. Additionally, it offers power-saving modes, such as Idle and Standby, to reduce power consumption when the device is not in full operation.

The ATSAML22G18A-UUT operates over a wide voltage range of 1.62V to 3.63V, which, along with its picoPower technology, ensures that the power efficiency does not come at the expense of performance. Its 48-pin UQFN package makes it a compact solution that fits into space-constrained applications without compromising on functionality.

In summary, Microchip's ATSAML22G18A-UUT MCU is a robust, feature-rich microcontroller that provides developers with a flexible platform to build sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1987 $61.9870
23+ $5.0861 $116.9803
36+ $4.9272 $177.3792
49+ $4.7682 $233.6418
63+ $4.6093 $290.3859
84+ $4.1325 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess