EN
  • EN
  • DE

ATSAMV71-XULT

Part No ATSAMV71-XULT
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL KIT FOR SAM V71/V70/E70/S70 / ATSAMV71Q21 Microcontroller Evaluation Kit 0.032768MHz/12MHz CPU 2MB RAM 2MB Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M7
Platform SAM V71 Xplained Ultra
For Use With/Related Products ATSAME70, ATSAMS70, ATSAMV70, ATSAMV71
Mounting Fixed
Contents Board(s)
Win Source Part Number 769291-ATSAMV71-XULT
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMV71-XULT
Introduction Date January 01, 2000
ECCN 5A992.c
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAMV71-XULT CAD Model

Description

Microchip Technology ATSAMV71-XULT Product Overview

The ATSAMV71-XULT from Microchip Technology is a feature-rich evaluation kit designed to support the development and rapid prototyping of applications using the SAM V71, SAM V70, SAM E70, and SAM S70 series of ARM Cortex-M7 based microcontrollers. This powerful evaluation tool serves as a platform for engineers to explore the capabilities of these high-performance microcontrollers, particularly in applications that require high-speed communications, high-quality audio, and high-definition graphics processing.

Key Features:

  • ARM Cortex-M7 Core: The board is built around the powerful ARM Cortex-M7 microcontroller, which operates at speeds of up to 300 MHz, providing the computational power needed for complex applications.
  • Extensive Connectivity: The ATSAMV71-XULT offers a variety of connectivity options, including Ethernet, USB host and device interfaces, CAN, and more, enabling the development of applications with diverse communication requirements.
  • Rich Peripheral Set: Developers can take advantage of the microcontroller's rich set of peripherals, such as high-speed SD/MMC interface, QSPI, I2S, and a full set of embedded debuggers.
  • Flexible Expansion: The evaluation kit includes extension headers that allow for easy expansion with additional boards and modules, providing scalability and adaptability for a wide range of applications.
  • Integrated Debugger: The board features an integrated debugger, eliminating the need for external tools and simplifying the development process.
  • Ready-to-Use Software Packages: Microchip offers comprehensive software suites that include libraries, examples, and support, which accelerates the development cycle and helps bring products to market faster.

The ATSAMV71-XULT is an ideal platform for developing advanced digital control systems, automotive applications, industrial automation, and high-speed connectivity solutions. Whether you are a professional engineer or a student, this evaluation kit provides a versatile and powerful environment for creating innovative and efficient embedded systems.

Applications:

  • Automotive infotainment
  • Industrial automation
  • High-speed connectivity and communication systems
  • Audio and voice control applications
  • Complex graphical user interfaces

You May Also Be Interested in

NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess