EN
  • EN
  • DE

ATTINY13-20SJ

Part No ATTINY13-20SJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 8-Pin SOIC EIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 769301-ATTINY13-20SJ
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny13
Introduction Date January 06, 2004
Ultra Librarian 3D Model Ultra Librarian ATTINY13-20SJ CAD Model

Description

Microchip Technology's ATTINY13-20SJ: A Compact, High-Performance Microcontroller

The ATTINY13-20SJ is a member of Microchip Technology's renowned AVR® family of microcontrollers, designed to deliver both power efficiency and high performance in a compact package. This tiny yet powerful microcontroller is ideal for a wide range of applications, from consumer electronics to industrial automation.

At the heart of the ATTINY13-20SJ lies an 8-bit AVR RISC-based microcontroller that operates at up to 20MHz. It comes with 1KB of in-system programmable Flash memory, 64B EEPROM, and 64B SRAM, providing ample space for code and data storage for small to medium complexity applications. Despite its small size, it boasts an impressive feature set, including a 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and devices seamlessly.

The device supports a voltage range of 2.7V to 5.5V, making it versatile for use in various power environments. Its power-saving features include six power-saving modes, which enable the design of energy-efficient and battery-powered applications. The ATTINY13-20SJ also features an internal calibrated oscillator, eliminating the need for external clocking components and further reducing the overall system cost and complexity.

Additional features of the ATTINY13-20SJ include:

  • Intuitive and easy-to-use I/O ports with individually selectable pull-up resistors, providing flexibility in interfacing with external hardware.
  • An on-chip debug system for in-system programming and debugging, which simplifies development and reduces time-to-market.
  • Multiple programmable power-down modes, which allow for significant power savings during idle periods.
  • A temperature range of -40°C to 85°C, ensuring reliable operation in harsh environmental conditions.

The ATTINY13-20SJ is available in an 8-lead SOIC package, making it suitable for space-constrained applications. Its robustness, coupled with Microchip's support and extensive documentation, ensures that developers can confidently select the ATTINY13-20SJ for their next project, knowing they have a microcontroller that balances performance with economy.

Whether you are designing a simple LED controller or a sophisticated sensor interface, the ATTINY13-20SJ from Microchip Technology provides the perfect blend of features to bring efficiency, reliability, and innovation to your product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess