EN
  • EN
  • DE

ATTINY1616-MFR

Part No ATTINY1616-MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 20x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY1616
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1616-MFRCT,ATTINY1616-MFRDKR,ATTINY1616-MFRTR
Standard Package 6,000
Win Source Part Number 1316768-ATTINY1616-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY1616-MFR CAD Model

Description

Microchip Technology's ATTINY1616-MFR Microcontroller

The ATTINY1616-MFR is a cutting-edge microcontroller from Microchip Technology, designed for applications requiring compact size, power efficiency, and versatile I/O options. This robust and feature-rich component is part of the tinyAVR® 1-series and is ideal for a wide range of applications, including consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices.

Key Features:

  • Advanced RISC Architecture: The ATTINY1616-MFR operates with a high-performance, low-power AVR® RISC CPU, offering a perfect balance between power consumption and processing capability.
  • Memory: It boasts 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, ensuring ample space for complex applications and data storage.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as a 12-bit differential ADC with programmable gain, a 10-bit DAC, a Configurable Custom Logic (CCL), and multiple communication modules including SPI, I2C, and USART interfaces.
  • Operating Voltage: The ATTINY1616-MFR operates between 1.8-5.5 volts, accommodating a broad range of power sources and allowing for flexibility in power-sensitive applications.
  • Speed: With a maximum CPU speed of 20MHz, it provides swift processing capabilities for time-sensitive tasks.
  • Packages: Available in various compact packages, including QFN, SOIC, and VQFN, it is suitable for space-constrained applications.
  • Temperature Range: The device is operational over an extended temperature range, making it reliable in extreme environments.

Applications:

The ATTINY1616-MFR is versatile enough to be utilized in a vast array of applications. Its small footprint and rich set of features make it an excellent choice for wearable devices, smart sensors, home automation systems, and battery-operated gadgets. Its robust I/O capabilities and extended temperature range also make it suitable for automotive applications, such as sensor nodes and body control modules.

Overall, the ATTINY1616-MFR from Microchip Technology is a powerful microcontroller that offers designers the flexibility, efficiency, and performance needed to create innovative and responsive embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9964 $54.8020
110+ $0.9322 $102.5420
170+ $0.9000 $153.0000
240+ $0.8357 $200.5680
315+ $0.8036 $253.1340
390+ $0.7715 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess