EN
  • EN
  • DE

ATTINY167-MMUR

Part No ATTINY167-MMUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Part Number Series ATTINY167
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806332-ATTINY167-MMUR
Ultra Librarian 3D Model Ultra Librarian ATTINY167-MMUR CAD Model

Description

Microchip Technology's ATTINY167-MMUR Overview

The ATTINY167-MMUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 16KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a 16-bit timer/counter with compare modes, a 10-bit ADC, and other robust peripherals. This microcontroller operates between 2.7-5.5 volts, making it suitable for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Advanced RISC Architecture: The ATTINY167-MMUR boasts a capable instruction set that ensures easy programming and efficient execution of instructions in a few clock cycles.
  • High Endurance Non-volatile Memory Segments: With 16KB of in-system programmable flash, 512 bytes of EEPROM, and 512 bytes of internal SRAM, this microcontroller offers ample storage for complex applications.
  • Peripheral Features: It includes a variety of peripherals such as a 10-bit analog-to-digital converter, a 16-bit timer/counter with PWM channels, and a programmable watchdog timer with internal oscillator.
  • Power Management: The ATTINY167-MMUR has multiple power-saving modes, which are essential for battery-operated applications where power efficiency is critical.
  • I/O and Package: It offers 16 programmable I/O lines and is available in a 20-pad QFN/MLF package, providing a compact solution for space-constrained applications.
  • Speed: Its operating frequency can go up to 16 MHz, delivering robust performance for demanding tasks.

Applications

The versatility of the ATTINY167-MMUR makes it a prime choice for a variety of applications such as:

  • Automotive systems
  • Home automation and security
  • Battery management
  • Industrial control
  • Consumer electronics
  • Power tools

Microchip Technology's ATTINY167-MMUR is designed for engineers and developers seeking a reliable, cost-effective microcontroller that balances power consumption with processing capability. Its rich feature set and flexible I/O options make it a go-to solution for a multitude of embedded system projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess