EN
  • EN
  • DE

ATTINY20-SSUR

Part No ATTINY20-SSUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14SOIC / MCU 8-bit AVR RISC 2KB Flash 2.5V/3.3V/5V 14-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 769306-ATTINY20-SSUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny20
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY20-SSUR CAD Model

Description

Microchip Technology ATTINY20-SSUR

The ATTINY20-SSUR is a high-performance, low-power 8-bit microcontroller from the renowned Microchip Technology. It is from the tinyAVR® series, which is well-known for providing a rich feature set in a compact package. This microcontroller is specifically designed for applications requiring a combination of performance, power efficiency, and ease of integration.

Key Features:

  • Advanced RISC Architecture: The ATTINY20-SSUR boasts a remarkable throughput approaching 1 MIPS per MHz, allowing the system designer to optimize power consumption versus processing speed.
  • Memory: It comes with 2KB of in-system self-programmable flash, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage for complex applications.
  • Power Efficiency: With its picoPower® technology, it is designed for operation in all sleep modes, ensuring power consumption is kept to a minimum in all states of operation.
  • Peripherals: The device includes a variety of peripherals such as an 8-bit timer/counter with PWM, a 10-bit ADC, and programmable watchdog timer with internal oscillator, enhancing its functionality in system control.
  • Operating Conditions: The ATTINY20-SSUR operates between 1.8-5.5V, making it versatile for use in various power scenarios, and it is capable of functioning at industrial temperature ranges (-40°C to 85°C).
  • Package: This microcontroller is offered in a compact 8-lead SOIC package, allowing for space-saving on PCB designs.

Applications:

The ATTINY20-SSUR is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Home Automation
  • Battery Management
  • Motor Control

With its robust feature set, the ATTINY20-SSUR from Microchip Technology is an ideal choice for designers looking for a microcontroller that delivers both performance and efficiency without compromising on space.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3927 $51.0510
315+ $0.3222 $101.4930
485+ $0.3122 $151.4170
665+ $0.3021 $200.8965
860+ $0.2920 $251.1200
1,150+ $0.2618 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,670 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess