EN
  • EN
  • DE

ATTINY2313-20SI

Part No ATTINY2313-20SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY2313
Standard Package 37 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566932-ATTINY2313-20SI
Ultra Librarian 3D Model Ultra Librarian ATTINY2313-20SI CAD Model

Description

Microchip Technology's ATTINY2313-20SI Microcontroller

The ATTINY2313-20SI is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This compact and versatile MCU is perfect for a wide array of applications ranging from consumer electronics to industrial control systems. With its advanced RISC architecture, it allows for efficient processing and operation at speeds of up to 20 MIPS (Million Instructions Per Second) at 20MHz, ensuring that your applications run smoothly and responsively.

This microcontroller comes in a robust 20-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, making it ideal for space-constrained applications. The ATTINY2313-20SI boasts 2KB of in-system programmable Flash, 128B EEPROM, and 128B SRAM, offering ample space for your application code and data storage. Additionally, it supports a wide voltage range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring reliable operation even in fluctuating power environments.

One of the key features of the ATTINY2313-20SI is its rich set of peripherals. It includes a Universal Serial Interface (USI) which can be used for SPI or I2C communication, allowing for easy integration with other ICs and sensors. The microcontroller also has a 16-bit timer/counter with a separate prescaler and compare mode, as well as a 10-bit high-speed timer/counter, which are crucial for precise timing operations and PWM generation.

For designers concerned with robustness and data integrity, the ATTINY2313-20SI offers various safety features such as Power-on Reset, Programmable Brown-out Detection, and an internal Watchdog Timer. These features help to prevent system malfunctions and ensure reliable operation over the product's lifespan.

Programming and debugging the ATTINY2313-20SI is facilitated by the ISP (In-System Programming) feature, which allows for programming the device without removing it from the circuit. This capability significantly reduces development time and simplifies the process of iterating on your designs.

In summary, the ATTINY2313-20SI from Microchip Technology is a powerful and feature-rich microcontroller that provides an optimal solution for designers looking to create compact, efficient, and intelligent embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess