EN
  • EN
  • DE

ATTINY2313V-10PJ

Part No ATTINY2313V-10PJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name ATtiny2313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY2313V-12PJ, ATTINY2313V-12PJ-ND
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862571-ATTINY2313V-10PJ
Ultra Librarian 3D Model Ultra Librarian ATTINY2313V-10PJ CAD Model

Description

Microchip Technology's ATTINY2313V-10PJ

The ATTINY2313V-10PJ is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, offering a perfect balance of efficiency and versatility for a wide range of applications. This microcontroller is specifically designed for cost-sensitive embedded systems that require a compact footprint and minimal power consumption.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 10MHz, providing robust processing capabilities for handling complex tasks efficiently.
  • Memory: It comes with 2KB of in-system self-programmable flash, 128B EEPROM, and 128B SRAM, ensuring ample space for program storage and data handling.
  • I/O Pins: The ATTINY2313V-10PJ features 18 general-purpose I/O pins, allowing for flexible interfacing with a wide array of peripherals and sensors.
  • Communication Peripherals: It includes a Universal Serial Interface (USI) which can be used for SPI or I²C communication, and a full-duplex UART for serial communication, making it suitable for various communication protocols.
  • Power Efficiency: With an operating voltage range of 1.8V to 5.5V, this microcontroller is designed for power-sensitive applications, and its 'V' version signifies that it is optimized for low-voltage operation.
  • Package: The ATTINY2313V-10PJ is available in a 20-lead PDIP package, which is suitable for through-hole mounting and is easily handled for prototyping or production.
  • Temperature Range: This microcontroller can operate within an industrial temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions.
  • Timer/Counters: It includes two flexible timer/counters with compare modes, which can be used for accurate event timing, pulse generation, and waveform capture.

The ATTINY2313V-10PJ is ideal for applications in automotive, industrial, consumer electronics, and Internet of Things (IoT) where space and power are at a premium. Its robust feature set and simplicity make it an excellent choice for designers looking for an MCU that offers a good trade-off between performance and power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess