EN
  • EN
  • DE

ATTINY24A-SSFR

Part No ATTINY24A-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 14-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATtiny24
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY24ASSFR, ATTINY24A-SSFRDKR, ATTINY24A-SSFRCT, ATTINY24A-SSFRTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862575-ATTINY24A-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY24A-SSFR CAD Model

Description

Microchip Technology's ATTINY24A-SSFR

The ATTINY24A-SSFR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its compact size and versatile features. This microcontroller is designed to deliver efficiency and flexibility to a wide range of applications, from consumer electronics to industrial automation.

Key Features:

  • Advanced RISC Architecture: With 120 powerful instructions, most of which are executed in a single clock cycle, the ATTINY24A-SSFR achieves throughputs close to 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM, sufficient for various applications and efficient data handling.
  • I/O and Packages: The device provides 12 programmable I/O lines and is available in a 14-lead SOIC package, which is suitable for space-constrained applications.
  • Peripheral Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise sensor readings and analog input processing. Additionally, it features two 8-bit timers/counters with separate prescalers and compare modes, and one 16-bit timer/counter with separate prescaler, compare mode, and capture mode.
  • Operating Voltage: The microcontroller operates between 1.8-5.5 volts, making it versatile for use in various power environments and battery-operated applications.
  • Speed Grades: The ATTINY24A-SSFR supports 0-20 MHz throughput at 4.5-5.5V, ensuring robust performance for high-speed applications.

Applications:

The ATTINY24A-SSFR is ideal for applications that require a combination of compact design, low power consumption, and high performance. These include:

  • Automotive systems
  • Home automation and security
  • Consumer electronics
  • Personal health and fitness devices
  • Industrial control systems

With its extensive feature set and flexible capabilities, the ATTINY24A-SSFR from Microchip Technology is a perfect choice for designers looking to optimize their embedded systems without compromising on power or functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess