EN
  • EN
  • DE

PIC16C58B-04I/P

Part No PIC16C58B-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 73 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1237808-PIC16C58B-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Family Name PIC16C58
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04I/P CAD Model

Description

Microchip Technology's PIC16C58B-04I/P Microcontroller

The PIC16C58B-04I/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a seamless blend of power and efficiency for a wide range of embedded applications. This particular model comes in a 18-pin DIP (Dual In-line Package) form factor, which is ideal for prototyping and small-scale production.

Key Features:

  • CPU: The core of the PIC16C58B-04I/P is a versatile 8-bit processor that is capable of executing most instructions in just 200 ns at a clock speed of 4 MHz, making it suitable for time-critical tasks and high-performance applications.
  • Memory: It boasts an on-chip EPROM of 2048x12 bits for program storage, allowing for robust and reliable operation even after multiple program and erase cycles.
  • I/O Ports: The device includes 12 general-purpose I/O pins that provide the flexibility to interface with a wide range of peripherals, from simple LEDs to complex sensors.
  • Timer: An integrated 8-bit timer with a prescaler gives developers the tools to manage time-dependent operations without external components.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, ensuring compatibility with both TTL and CMOS logic levels and allowing for use in various power environments.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stable performance across diverse environmental conditions.
  • Instruction Set: The PIC16C58B-04I/P supports a rich instruction set of 33 instructions, which simplifies programming and aids in developing complex algorithms with minimal code.

Applications:

The PIC16C58B-04I/P is designed for application versatility. It is commonly used in automation systems, consumer electronics, automotive applications, and other embedded systems where reliability and cost-effectiveness are critical. Its robust feature set makes it an excellent choice for applications such as:

  • Industrial control systems
  • Home appliances
  • Automotive modules
  • Security systems
  • Remote sensors
  • Personal electronics

With its combination of performance, flexibility, and reliability, the PIC16C58B-04I/P from Microchip Technology stands out as a solid choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3661 $53.6610
23+ $4.4030 $101.2690
36+ $4.2654 $153.5544
49+ $4.1278 $202.2622
63+ $3.9902 $251.3826
84+ $3.5774 $300.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess