EN
  • EN
  • DE

ATTINY44A-SSNR

Part No ATTINY44A-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATTINY44
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY44A-SSNRTR, 1611-ATTINY44A-SSNRTR-ND, ATTINY44A-SSNR-ND, 1611-ATTINY44A-SSNRDKRINACTIVE, 1611-ATTINY44A-SSNRCT, ATTINY44A-SSNRCT, ATTINY44ASSNR, 1611-ATTINY44A-SSNRDKR-ND, ATTINY44A-SSNRTR, 1611-ATTINY44A-SSNRTRINACTIVE, 1611-ATTINY44A-SSNRDKR, ATTINY44A-SSNRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862583-ATTINY44A-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY44A-SSNR CAD Model

Description

Microchip Technology's ATTINY44A-SSNR

The ATTINY44A-SSNR is a powerful, yet compact, 8-bit microcontroller from Microchip Technology, renowned for its high-performance and low-power AVR® technology. This microcontroller is an ideal choice for a wide range of applications, from consumer electronics to industrial control systems. Its small footprint and rich feature set make it a versatile component for space-constrained designs.

Key Features:

  • Memory: The ATTINY44A-SSNR comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of internal SRAM. This combination allows for efficient code and data storage, providing flexibility for complex applications.
  • Performance: Running at up to 20MHz, this MCU delivers robust processing capabilities. Its architecture is optimized for C compilers, enabling efficient code execution with a throughput approaching 1 MIPS per MHz.
  • I/O and Peripherals: It offers 12 general-purpose I/O lines, a 10-bit ADC with 8 channels, and various peripherals including USART, SPI, and I2C interfaces for communication. Additionally, it features a 16-bit timer/counter with PWM channels, which is ideal for precise control operations.
  • Operating Voltage: The device operates within a voltage range of 1.8-5.5V, making it suitable for battery-operated and portable applications where power efficiency is critical.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle, ADC Noise Reduction, Power-down, and Power-save modes, enable the conservation of energy, extending the life of battery-powered devices.
  • Packaging: The ATTINY44A-SSNR is available in a 14-lead SOIC package, which ensures ease of integration into a wide variety of PCB designs.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

With its advanced RISC architecture, extensive memory options, and comprehensive set of peripherals, the ATTINY44A-SSNR is engineered to meet the demands of sophisticated embedded systems while maintaining low power consumption. Developers can take advantage of Microchip's extensive support and development tools to streamline the design process and bring products to market faster.

Whether you're designing smart sensors, wearable technology, or home automation devices, the ATTINY44A-SSNR provides the perfect blend of power, efficiency, and versatility to drive your innovation.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2556 $51.8788
55+ $1.8508 $101.7940
84+ $1.7929 $150.6036
116+ $1.7351 $201.2716
150+ $1.6773 $251.5950
200+ $1.5037 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess