EN
  • EN
  • DE

ATTINY841-SSU

Part No ATTINY841-SSU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 14SOIC  /  AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals PWM
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY841
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 999352-ATTINY841-SSU
Ultra Librarian 3D Model Ultra Librarian ATTINY841-SSU CAD Model

Description

Microchip Technology ATTINY841-SSU Microcontroller

The ATTINY841-SSU from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 8KB ISP flash memory, 512B EEPROM, 512-Byte SRAM, 12 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 16-bit timer/counter with compare modes, a universal serial interface (USI), internal and external interrupts, a 10-bit analog-to-digital converter, a programmable watchdog timer with internal oscillator, three software selectable power saving modes, and debugWIRE for on-chip debugging. The device operates at a voltage range of 1.7-5.5V.

With its robust feature set and versatility, the ATTINY841-SSU is ideal for a wide range of applications, including industrial, automotive, and consumer electronics. Its high integration level allows for minimal external components, which reduces system costs and simplifies PCB design.

Key Features:

  • 8-bit high-performance AVR RISC CPU
  • 8KB in-system programmable flash
  • 512B EEPROM
  • 512-Byte SRAM
  • Up to 16 MIPS throughput at 16MHz
  • Two 8/16-bit Timer/Counters with separate prescaler and compare mode
  • 10-bit ADC with 12 channels
  • Universal Serial Interface (USI) for I2C and SPI communications
  • Internal calibrated oscillator
  • Multiple sleep modes for power conservation
  • Temperature range: -40°C to 85°C
  • Compact 14-pin SOIC package

The ATTINY841-SSU is also supported by the Atmel Studio Integrated Development Environment (IDE) that provides a comprehensive development platform with advanced software and debugging tools. For prototyping and testing, it is compatible with the Atmel-ICE Debugger, allowing developers to streamline the development process.

Whether you are designing for battery-operated devices, implementing sophisticated motor control, or integrating wireless capabilities, the ATTINY841-SSU offers a flexible and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess