EN
  • EN
  • DE

ATTINY87-MUR

Part No ATTINY87-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN / MCU 8-bit AVR RISC 8KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 769317-ATTINY87-MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATTINY87
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY87-MUR CAD Model

Description

The ATTINY87-MUR from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 18 general purpose I/O lines, 32 general purpose working registers, a single cycle precision 12-bit ADC, and a JTAG interface for on-chip-debug. The device operates between 1.8-5.5 volts, making it suitable for a wide range of applications, including battery-operated devices.

Key Features:

  • Advanced RISC Architecture – The ATTINY87-MUR boasts 131 powerful instructions, most of which are executed in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz while maintaining the power efficiency inherent to the AVR core.
  • Non-volatile Program and Data Memories – With 8KB of in-system self-programmable flash, 512B EEPROM, and 512B SRAM, the ATTINY87-MUR provides flexible yet reliable storage options for both code and data.
  • Peripheral Features – This microcontroller includes a variety of peripherals such as an ADC with up to 12 channels, two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, a programmable watchdog timer with internal oscillator, and a serial programmable USART.
  • Comprehensive Power Management – Multiple sleep modes optimize power consumption across different operational states, contributing to the energy efficiency of the microcontroller for power-sensitive designs.
  • Operating Conditions – The ATTINY87-MUR operates in a temperature range from -40°C to 85°C and offers full compatibility with the 1.8V to 5.5V voltage range, providing a versatile solution for various environmental conditions.
  • Package and Speed Grades – The microcontroller is available in a 32-lead TQFP package and supports a wide clock frequency range, making it adaptable for different system requirements.

Applications:

The versatility of the ATTINY87-MUR allows it to be used in a broad array of applications, including but not limited to, consumer electronics, automotive industries, industrial control systems, and medical devices. Its robust feature set and flexible interfacing options make it an ideal choice for sophisticated control applications that require efficient power usage and compact design.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess