EN
  • EN
  • DE

ATTINY9-TS8R

Part No ATTINY9-TS8R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Peripherals POR, PWM, WDT
Number of I/O 4
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ATTINY9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY9-TS8R-ND, ATTINY9-TS8R SL383, ATTINY9-TS8RTR, ATTINY9-TS8RCT, ATTINY9-TS8RDKR, ATTINY9TS8R
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912252-ATTINY9-TS8R
Ultra Librarian 3D Model Ultra Librarian ATTINY9-TS8R CAD Model

Description

Microchip Technology ATTINY9-TS8R Microcontroller

The ATTINY9-TS8R is a highly capable microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide array of applications. This tiny, yet powerful component, is part of Microchip's renowned AVR® family, which is well-regarded for its simplicity and ease of use, especially in embedded systems.

Encased in a compact 8-pin SOT-23 package, the ATTINY9-TS8R is an ideal choice for space-constrained applications. Despite its small size, it boasts a robust feature set, including a high-performance 8-bit RISC CPU. This CPU is capable of executing powerful instructions in a single clock cycle, enabling the microcontroller to achieve throughputs approaching 1 MIPS per MHz. This ensures the device operates with maximum efficiency, balancing power consumption and processing speed.

The ATTINY9-TS8R comes with 1 KB of in-system programmable Flash memory, 32 Bytes of SRAM, and 32 Bytes of EEPROM. This memory configuration allows for flexible data storage and code management, making it suitable for various simple control applications, custom logic replacements, or when you need to add a small, intelligent module to your design.

Furthermore, this microcontroller supports a wide voltage range of 1.8V to 5.5V, which offers designers the flexibility to use it in systems with different power supply levels. Its power efficiency is further enhanced by its picoPower® technology, which enables ultra-low power consumption during operation and in sleep modes, making it an excellent choice for battery-powered and portable applications.

Other notable features of the ATTINY9-TS8R include an internal oscillator, programmable watchdog timer, and multiple calibrated oscillator options. It also offers various programmable I/O options, which can be tailored to specific application requirements. This versatility, combined with its robust instruction set and development tools support, makes the ATTINY9-TS8R a go-to solution for designers looking to create compact, efficient, and intelligent designs without compromising on functionality.

Whether you're working on consumer electronics, wearable technology, or custom automation solutions, the ATTINY9-TS8R from Microchip Technology offers a reliable and cost-effective option that doesn't skimp on features or performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7602 $53.2140
165+ $0.6238 $102.9270
250+ $0.6043 $151.0750
345+ $0.5848 $201.7560
445+ $0.5653 $251.5585
595+ $0.5068 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess