EN
  • EN
  • DE

ATV750L25GM883

Part No ATV750L25GM883
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD ATV750L Family 10 Macro Cells CMOS Technology 5V 24-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Maximum Operating Temperature 125 °C
Memory Type EPROM
Min Operating Temperature -55 °C
Operating Supply Voltage 5 V
Propagation Delay 25 ns
Radiation Hardening No
RoHS Non-Compliant
Speed Grade 25
Win Source Part Number 1047036-ATV750L25GM883
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV750L25GM883 CAD Model

Description

Product Overview: ATV750L25GM883 from Microchip Technology

The ATV750L25GM883 is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is designed to meet the stringent requirements of military and aerospace applications, offering a robust and reliable solution for complex digital logic operations.

Key Features

  • High-Density Design: The ATV750L25GM883 boasts a dense array of logic gates, providing ample resources for implementing a wide range of logic functions and complex algorithms.
  • Speed Grades: Available in various speed grades, this device can be selected to match the performance requirements of different applications, ensuring optimal system speed and efficiency.
  • Military Standards Compliance: This PLD complies with military specifications (MIL-STD), ensuring operation under extreme conditions such as high temperatures, vibrations, and shocks.
  • Power Supply: The device operates at 25V, which is a common standard in military and aerospace applications, providing compatibility with existing systems and ease of integration.
  • Package: The ATV750L25GM883 comes in a hermetically sealed ceramic package, which offers superior protection against environmental factors and enhances the device's durability and lifespan.

Applications

The versatility of the ATV750L25GM883 makes it suitable for a wide range of applications within the military and aerospace sectors. It can be used in:

  • Flight control systems
  • Weapon control systems
  • Communication systems
  • Navigation systems
  • Electronic warfare
  • Satellite systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATV750L25GM883 is no exception. The device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by military and aerospace customers. With its robust design and adherence to military specifications, the ATV750L25GM883 stands as a testament to Microchip Technology's dedication to providing superior products that can withstand the demands of the most challenging environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess