EN
  • EN
  • DE

ATWILC1000-MR110PB

Part No ATWILC1000-MR110PB
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 35 Weeks
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SMD Module, Exposed Pad
Family Name ATWILC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862604-ATWILC1000-MR110PB
Ultra Librarian 3D Model Ultra Librarian ATWILC1000-MR110PB CAD Model

Description

Microchip Technology's ATWILC1000-MR110PB

The ATWILC1000-MR110PB is a highly integrated single-chip wireless network controller from the renowned Microchip Technology. Designed to provide high-throughput Wi-Fi connectivity for Internet of Things (IoT) devices, the ATWILC1000-MR110PB is a perfect solution for developers looking to enable Wi-Fi capabilities in their embedded designs.

This powerful module operates in the 2.4 GHz ISM band and supports the IEEE 802.11 b/g/n standards, ensuring compatibility with a wide range of devices and networks. With its highly efficient Power Amplifier (PA), Low Noise Amplifier (LNA), and switch, the ATWILC1000-MR110PB offers excellent range and reliable connectivity, which is essential for IoT applications where consistent performance is critical.

The ATWILC1000-MR110PB features an integrated Wi-Fi MAC and Baseband processor, allowing it to handle all the Wi-Fi network stack requirements. This offloads the host MCU, freeing it up for the main application tasks. This is particularly beneficial for battery-powered devices where power efficiency is paramount, as it reduces the overall system power consumption.

Security is a top priority in IoT applications, and the ATWILC1000-MR110PB does not disappoint. It supports a range of security protocols including WPA/WPA2 personal and enterprise, ensuring that your wireless communications are protected against unauthorized access and eavesdropping.

The module comes in a compact QFN package, making it suitable for space-constrained applications. Its SPI and SDIO host interfaces provide flexibility in system design, allowing easy integration with a variety of microcontrollers and processors.

For developers, Microchip Technology provides comprehensive software support for the ATWILC1000-MR110PB, including Linux and RTOS drivers, which accelerates the development process and helps bring products to market faster. Whether you're designing smart home devices, industrial monitoring systems, or any other wireless-enabled product, the ATWILC1000-MR110PB is an excellent choice for reliable and secure Wi-Fi connectivity.

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2238 $61.1190
10+ $10.0298 $100.2980
16+ $9.7164 $155.4624
22+ $9.4030 $206.8660
28+ $9.0895 $254.5060
37+ $8.1492 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess