EN
  • EN
  • DE

ATXMEGA128A1U-ANR

Part No ATXMEGA128A1U-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLASH 100TQFP / AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A1U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATXMEGA128
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1341250-ATXMEGA128A1U-ANR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-ANR CAD Model

Description

Microchip Technology's ATXMEGA128A1U-ANR

Introducing the ATXMEGA128A1U-ANR, a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance, low-power 8/16-bit MCU is based on the innovative AVR® XMEGA® A1U series, engineered to deliver maximum efficiency and computing power for a variety of applications.

Key Features

  • Advanced Processing Core: At its heart, the ATXMEGA128A1U-ANR boasts a powerful 8/16-bit AVR CPU with a maximum operating frequency of 32MHz. This ensures swift data processing and real-time performance, making it ideal for applications that require quick response times.
  • Generous Memory Capacity: With 128KB of in-system self-programmable flash, 8KB boot code section, 8KB EEPROM, and 8KB SRAM, this MCU offers ample storage for complex applications and data-intensive tasks.
  • Rich Peripheral Set: The device is equipped with a vast array of peripherals, including four USARTs, two SPI interfaces, two TWI (I2C) interfaces, and 16-bit real-time counter, which allows for versatile connectivity and functionality.
  • Robust I/O Options: It features 78 general-purpose I/O lines, providing extensive interfacing capabilities with external devices and systems.
  • Advanced Analog Features: The ATXMEGA128A1U-ANR includes a 12-channel, 12-bit ADC with programmable gain, two analog comparators with window mode, and a two-channel, 12-bit DAC for comprehensive analog signal management.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes, which significantly reduce power consumption during idle or low-activity periods.
  • Enhanced Safety and Security: This MCU incorporates features such as a hardware CRC generator, a random number generator, and a unique device ID for improved security and data integrity.

Applications

The ATXMEGA128A1U-ANR is versatile enough to be used in a wide range of applications, from industrial control systems to medical devices, consumer electronics, and automation. Its robust feature set ensures that it can meet the requirements of complex and demanding tasks while maintaining energy efficiency and reliability.

Microchip Technology's commitment to quality and innovation is embodied in the ATXMEGA128A1U-ANR, making it a superior choice for designers looking to create sophisticated and efficient systems with a compact, feature-rich MCU.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6501 $58.6004
9+ $12.0206 $108.1854
13+ $11.6449 $151.3837
18+ $11.2693 $202.8474
23+ $10.8937 $250.5551
31+ $9.7667 $302.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess