EN
  • EN
  • DE

ATXMEGA256A3B-MH

Part No ATXMEGA256A3B-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® A3B
Package Tray
Number of I/O 49
Family Name ATXMEGA256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA256A3BMH, ATXMEGA256A3B-MU, ATXMEGA256A3B-MU-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851177-ATXMEGA256A3B-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3B-MH CAD Model

Description

Microchip Technology's ATXMEGA256A3B-MH: A High-Performance, Low-Power MCU

The ATXMEGA256A3B-MH is a cutting-edge 8/16-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. Designed to deliver maximum efficiency and power in a miniature package, this MCU is an ideal choice for advanced embedded system applications. The ATXMEGA256A3B-MH is part of the AVR XMEGA A3B series, which is recognized for its significant capabilities in processing, system control, and communication.

Equipped with a substantial 256KB of in-system self-programmable flash, the ATXMEGA256A3B-MH offers ample space for complex application code. The device also includes 16KB of SRAM and 4KB of EEPROM, ensuring robust data storage and retention capabilities. Its clock speed can reach up to 32MHz, providing the computational power necessary to handle demanding tasks efficiently.

One of the standout features of the ATXMEGA256A3B-MH is its innovative picoPower technology. This feature enables ultra-low power consumption, making it an excellent choice for battery-operated devices and applications that require long-term, sustainable operation without sacrificing performance.

The microcontroller supports a wide range of peripherals and interface options. It boasts high-speed communication modules, including USART, SPI, and I2C interfaces, as well as a USB 2.0 device module for rapid data transfer. It also has 16-bit real-time counter, four 16-bit timers/counters, and two 8-bit timers/counters, which are essential for precise timing and event management.

For enhanced security, the ATXMEGA256A3B-MH features an AES and DES crypto engine, which provides data encryption and decryption capabilities. This is particularly important for applications that handle sensitive information and require secure communication protocols.

Overall, the ATXMEGA256A3B-MH is a robust and versatile microcontroller that is well-suited for a wide range of applications, including industrial control systems, medical devices, automotive systems, and smart home technologies. Its combination of high-performance processing, extensive memory, advanced peripherals, and low-power operation make it a top choice for developers looking to create sophisticated and energy-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3984 $51.1872
20+ $5.2500 $105.0000
30+ $5.0859 $152.5770
41+ $4.9218 $201.7938
53+ $4.7578 $252.1634
71+ $4.2656 $302.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess