EN
  • EN
  • DE

ATZB-212B-XPRO

Part No ATZB-212B-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD ZIGBIT AT86RF212B / Xplained Pro AT86RF212B Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Bulk
Type Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
For Use With/Related Products AT86RF212B
Supplied Contents Board(s)
Base Product Number ATZB-212
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1342483-ATZB-212B-XPRO
Ultra Librarian 3D Model Ultra Librarian ATZB-212B-XPRO CAD Model

Description

Microchip Technology's ATZB-212B-XPRO Zigbee Module

The ATZB-212B-XPRO is a feature-rich Zigbee module developed by Microchip Technology, designed to provide a seamless and efficient solution for wireless communication in a variety of applications. This module is part of the Xplained Pro Extension Kits that are created to evaluate and prototype with Microchip's wireless modules and SoCs, making it an ideal choice for developers working on IoT, smart home, and industrial automation projects.

Key Features

  • Easy Integration: With its compact form factor and pre-certified radio, the ATZB-212B-XPRO can be easily integrated into existing designs, reducing time to market and eliminating the need for complex RF design and certification processes.
  • Zigbee Compliant: The module is fully compliant with the Zigbee Pro and Zigbee RF4CE standards, ensuring interoperability with other Zigbee devices and reliable performance in mesh networks.
  • Enhanced Connectivity: It boasts an efficient 2.4 GHz transceiver, providing robust and secure wireless communication with an extended range, which is critical for building scalable and flexible wireless networks.
  • Low Power Consumption: Designed for energy-sensitive applications, the ATZB-212B-XPRO offers low power operation modes to maximize battery life, making it suitable for remote sensing and control applications.
  • Advanced Security: The module features hardware-based encryption and authentication mechanisms, ensuring secure data transmission and protecting against unauthorized access.

Development and Prototyping

The ATZB-212B-XPRO is supported by the Atmel Studio development environment, which provides a comprehensive set of tools for programming and debugging. Additionally, the module is compatible with the Xplained Pro extension boards, allowing for rapid prototyping and easy evaluation of the module's capabilities.

Applications

With its robust feature set, the ATZB-212B-XPRO is well-suited for a wide range of applications, including:

  • Smart Lighting Systems
  • Home Automation and Security
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management

Whether you're a professional engineer or a hobbyist, the ATZB-212B-XPRO from Microchip Technology provides a reliable and versatile platform for developing Zigbee-based wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess