EN
  • EN
  • DE

ATZB-A24-UFL

Part No ATZB-A24-UFL
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee? Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Box
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -104dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 23mA
Current - Transmitting 50mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case PCB Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 567044-ATZB-A24-UFL
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-UFL CAD Model

Description

Microchip Technology's ATZB-A24-UFL - A Compact, Low-Power ZigBee Module

The ATZB-A24-UFL from Microchip Technology is a feature-packed ZigBee radio module that offers an excellent solution for wireless communication in a variety of applications. This module is designed for those seeking a reliable and efficient way to integrate ZigBee connectivity into their projects without the hassle of dealing with complex RF design and certification processes.

At the heart of the ATZB-A24-UFL is an advanced ATmega256RFR2 microcontroller, which combines the industry-leading AVR microcontroller architecture with a high-performance 2.4 GHz transceiver. This integration allows for outstanding power efficiency and robust communication capabilities, making it an ideal choice for battery-operated devices and systems requiring long-term deployment with minimal maintenance.

The module comes equipped with a UFL antenna connector, providing flexibility in antenna selection and placement. This feature enables designers to choose the optimal antenna for their specific application requirements, whether it's for extended range, compact size, or a particular form factor. The ATZB-A24-UFL also boasts a compact footprint, measuring just 32 x 24 mm, allowing it to fit into space-constrained designs with ease.

With its built-in 128-bit AES hardware encryption, the ATZB-A24-UFL ensures secure communication, protecting data from eavesdropping and unauthorized access. This makes it an excellent choice for applications where security is a paramount concern, such as in home automation, smart energy, and healthcare devices.

The module supports the ZigBee PRO and ZigBee RF4CE networking protocols, offering versatility for developers to implement it in a broad range of ZigBee-based systems. Additionally, Microchip provides comprehensive software support, including the BitCloud ZigBee PRO Software Development Kit (SDK), which simplifies the development process and accelerates time to market.

In summary, the ATZB-A24-UFL from Microchip Technology is a compact, secure, and easy-to-use ZigBee module that is perfect for developers looking to add wireless capability to their products. With its low power consumption, flexible antenna options, and robust security features, it stands out as a superior choice for a multitude of wireless applications.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6936 $58.6936
3+ $48.1589 $144.4767
4+ $46.6539 $186.6156
6+ $45.1490 $270.8940
7+ $43.6440 $305.5080
9+ $39.1291 $352.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess