EN
  • EN
  • DE

ATZB-A24-UFLBR

Part No ATZB-A24-UFLBR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 U.FL ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Supply Voltage (V) 3V ~ 3.6V
Current - Receiving 39.5mA
Current - Transmitting 183.5mA
Mounting Style SMD
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package Module
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809622-ATZB-A24-UFLBR
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-UFLBR CAD Model

Description

The ATZB-A24-UFLBR from Microchip Technology is a versatile and powerful RF module designed for wireless applications requiring low power consumption and high performance. This module is a part of the Atmel range of ZigBee/IEEE 802.15.4-compliant solutions, which are well-suited for the development of smart energy, home automation, and industrial control systems.

Key Features:

  • Wireless Standard: The module operates on the ZigBee/IEEE 802.15.4 protocol, ensuring compatibility with other compliant devices and systems.
  • Frequency Band: It uses the 2.4 GHz ISM frequency band, providing a good balance between range and data rate.
  • Integrated Antenna: Equipped with a U.FL connector for an external antenna, the ATZB-A24-UFLBR offers flexible antenna options for different application needs.
  • Low Power Consumption: Designed for energy efficiency, the module is ideal for battery-operated devices where power consumption is a critical factor.
  • Compact Size: The small form factor of the module allows for easy integration into space-constrained applications.
  • Easy to Integrate: The module comes with hardware support for the ZigBee PRO feature set, making it straightforward to integrate into existing networks.
  • Robust Security: It features AES-128 encryption, providing secure communications for sensitive data transmission.

Applications:

The ATZB-A24-UFLBR is suitable for a wide range of applications, including:

  • Smart Energy and Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Remote Control Systems

Technical Specifications:

  • Supply Voltage: 1.8 - 3.6V
  • Output Power: up to +3 dBm
  • Sensitivity: -101 dBm
  • Operating Temperature: -40°C to +85°C
  • Dimensions: 24.5 x 30.5 x 3.2 mm

The ATZB-A24-UFLBR RF module by Microchip Technology offers a reliable and secure solution for developers looking to create or expand wireless capabilities in their products. With its ease of integration and robust feature set, it is an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1291 $78.2582
4+ $32.1067 $128.4268
6+ $31.1030 $186.6180
8+ $30.0993 $240.7944
10+ $29.0968 $290.9680
14+ $26.0868 $365.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess