EN
  • EN
  • DE

AVR128DA28-I/SO

Part No AVR128DA28-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AVR128DA28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368833-AVR128DA28-I/SO
Ultra Librarian 3D Model Ultra Librarian AVR128DA28-I/SO CAD Model

Description

Microchip Technology's AVR128DA28-I/SO

The AVR128DA28-I/SO from Microchip Technology is a cutting-edge 8-bit microcontroller (MCU) that harnesses the power and flexibility of the AVR DA family to deliver a robust and efficient solution for a wide range of applications. This microcontroller is designed to strike an excellent balance between performance and power consumption, making it an ideal choice for both battery-powered and line-powered devices.

Key Features

  • Advanced RISC Architecture: The AVR128DA28-I/SO features a high-performance RISC CPU, combining 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory Capacity: It boasts a substantial 128KB of in-system self-programmable flash memory, along with 16KB SRAM and 512 bytes of EEPROM for data storage. This provides ample space for complex programs and data logging operations.
  • Peripheral Rich: This MCU is equipped with a variety of peripherals, including a 12-bit differential ADC with gain stage, a 10-bit DAC, multiple communication interfaces (USART, SPI, TWI), configurable custom logic (CCL), a 16-bit real-time counter (RTC), and more.
  • Power Efficiency: With picoPower technology, the AVR128DA28-I/SO ensures that applications requiring low power consumption can run efficiently, even in sleep mode, which is crucial for extending battery life in portable devices.
  • Package and Temperature Range: The device is available in a 28-pin SOIC package and is rated for an industrial temperature range (-40°C to 85°C), making it suitable for harsh environments.
  • Integrated Analog Features: The MCU includes advanced analog features such as internal voltage references, a zero-cross detector, and programmable gain amplifiers, allowing for precise sensor interfacing and signal processing.

Applications

The versatility of the AVR128DA28-I/SO makes it an excellent choice for applications in automation, consumer electronics, automotive systems, IoT devices, and more. Its rich set of peripherals and extensive memory options enable designers to create more sophisticated and responsive systems without the need for additional components.

Overall, the AVR128DA28-I/SO microcontroller represents a powerful and flexible solution for developers looking to leverage the renowned AVR architecture in their next project, with the added benefits of enhanced processing capabilities and energy efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess