EN
  • EN
  • DE

AVR128DB28-I/SO

Part No AVR128DB28-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AVR128DB28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368790-AVR128DB28-I/SO
Ultra Librarian 3D Model Ultra Librarian AVR128DB28-I/SO CAD Model

Description

Microchip Technology's AVR128DB28-I/SO Microcontroller

The AVR128DB28-I/SO from Microchip Technology is a high-performance microcontroller that integrates advanced features and robust functionality into a compact SOIC package. This device is part of the AVR DB family of microcontrollers, which are renowned for their ease of use and power efficiency. The AVR128DB28-I/SO is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • CPU: The microcontroller is built on a high-speed, advanced RISC architecture with 128KB of flash memory, providing ample space for complex application code.
  • Memory: Alongside the flash memory, it features 16KB of SRAM and 512 bytes of EEPROM, enabling efficient data storage and retrieval operations.
  • I/O and Peripherals: It comes equipped with versatile peripherals, including multiple communication interfaces such as SPI, I2C, and UART, as well as 28 programmable I/O lines for maximum design flexibility.
  • Analog Features: The device includes a 12-bit differential Analog-to-Digital Converter (ADC) with gain stage, facilitating precise sensor signal acquisition and processing.
  • Operating Voltage: The AVR128DB28-I/SO operates within a range of 1.8V to 5.5V, making it suitable for various power environments and battery-operated applications.
  • Temperature Range: Its industrial-grade design ensures reliable operation across a wide temperature range from -40°C to +85°C.
  • Power Management: The microcontroller supports multiple power-saving modes, which significantly reduce power consumption during idle periods.

Applications:

The versatility of the AVR128DB28-I/SO makes it an ideal choice for a broad spectrum of applications. Its robust set of features are particularly well-suited for:

  • Automotive systems
  • Smart home devices
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Wearable technology

In summary, the AVR128DB28-I/SO microcontroller from Microchip Technology is a powerful and flexible solution for designers who require a feature-rich MCU in a compact package. Its extensive memory, advanced analog capabilities, and efficient power management make it a go-to choice for innovative electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess