EN
  • EN
  • DE

AX500-1PQ208I

Part No AX500-1PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 115 I/O 208QFP  /  series Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Product Status Obsolete
Number of LABs/CLBs 8064
Total RAM Bits 73728
Number of I/O 115
Number of Gates 500000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number AX500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 2266-AX500-1PQ208I
Standard Package 24
Win Source Part Number 1007163-AX500-1PQ208I
Ultra Librarian 3D Model Ultra Librarian AX500-1PQ208I CAD Model

Description

Microchip Technology's AX500-1PQ208I Product Overview

The AX500-1PQ208I is a state-of-the-art product from Microchip Technology, designed to cater to the demanding needs of modern electronics. This component is part of Microchip's renowned family of integrated circuits, which are widely recognized for their reliability, performance, and versatility in a broad range of applications.

Key Features

  • High Performance: The AX500-1PQ208I is engineered to deliver exceptional computational power, making it suitable for intensive processing tasks.
  • Low Power Consumption: Despite its high-performance capabilities, this product is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: Built to withstand harsh conditions, the AX500-1PQ208I maintains its functionality across a wide temperature range and is resistant to various environmental factors.
  • Flexibility: With its adaptable architecture, the AX500-1PQ208I can be utilized across multiple platforms, making it an ideal choice for a diverse set of applications.
  • Advanced Technology: Incorporating the latest advancements in circuit design, this product offers improved performance and efficiency over previous generations.

Applications

The versatility of the AX500-1PQ208I allows it to be used in a variety of applications, ranging from industrial automation and control systems to complex data processing units. Its robustness makes it particularly well-suited for environments that require reliable operation under challenging conditions.

Quality and Support

Microchip Technology is committed to providing high-quality products. The AX500-1PQ208I is backed by a comprehensive support system, including detailed documentation and a responsive customer service team, ready to assist with any technical inquiries.

Environmental Compliance

The AX500-1PQ208I is manufactured with a focus on environmental sustainability. It complies with industry-standard environmental regulations, ensuring that it meets the requirements for lead-free and RoHS-compliant components.

In conclusion, the AX500-1PQ208I from Microchip Technology is an exemplary product that offers a blend of high performance, energy efficiency, and durability. Its adaptability and support make it a top choice for designers and engineers looking to create sophisticated electronic solutions.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $466.7343 $466.7343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess