EN
  • EN
  • DE

BM71BLES1FC2-0B04AA

Part No BM71BLES1FC2-0B04AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
Firmware Version 1.11
Base Product Number BM71
Standard Package 171 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 844458-BM71BLES1FC2-0B04AA
Ultra Librarian 3D Model Ultra Librarian BM71BLES1FC2-0B04AA CAD Model

Description

Microchip Technology's BM71BLES1FC2-0B04AA Bluetooth Low Energy (BLE) Module

The BM71BLES1FC2-0B04AA is a cutting-edge Bluetooth Low Energy (BLE) module from Microchip Technology, designed to provide a seamless and efficient wireless communication solution for a wide range of applications. This compact module is part of the BM71 series and is specifically engineered to meet the demands of the rapidly growing IoT (Internet of Things) market, as well as other sectors requiring low-energy wireless connectivity.

With its integrated Bluetooth 4.2 core specification, the BM71BLES1FC2-0B04AA offers excellent connectivity options, including enhanced data rates and privacy with low power consumption. It is an ideal choice for designers looking to implement BLE functionality in their products without the need for extensive RF experience or expertise.

The module is equipped with an onboard antenna, which simplifies the design and reduces the time to market for various applications such as wearable devices, healthcare, consumer electronics, and home automation. The BM71BLES1FC2-0B04AA supports both GAP and GATT profiles, allowing for a wide range of BLE operations including broadcasting, data transfer, and remote commands.

Key features of the BM71BLES1FC2-0B04AA include:

  • Bluetooth 4.2 core specification support
  • Compact design with an integrated antenna
  • Low energy consumption for battery-powered applications
  • Transparent UART mode for seamless serial data over BLE
  • Easy configuration through commands over UART
  • Onboard support for common BLE profiles and custom profiles
  • Robust security features including secure connection and pairing

Developers can also take advantage of Microchip's comprehensive development tools and software support to expedite the development process. The BM71BLES1FC2-0B04AA module is also certified for regulatory approvals, reducing the need for additional certification for the end product, which is a significant advantage in terms of cost and time savings.

In conclusion, the BM71BLES1FC2-0B04AA from Microchip Technology is a powerful and versatile BLE module that offers a perfect blend of performance, power efficiency, and ease of use, making it an excellent choice for any application requiring reliable wireless connectivity.

You May Also Be Interested in

Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2643 $64.5286
4+ $26.4733 $105.8932
6+ $25.6460 $153.8760
9+ $24.8187 $223.3683
11+ $23.9914 $263.9054
14+ $21.5096 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,025 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess