EN
  • EN
  • DE

BR019DH

Part No BR019DH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049590-BR019DH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR019DH CAD Model

Description

Microchip Technology's BR019DH: A High-Performance Microcontroller

The BR019DH from Microchip Technology is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This compact yet powerful device is an ideal choice for developers looking to integrate advanced features into their applications without compromising on space or power efficiency.

Key Features

  • Advanced Core: At the heart of the BR019DH lies a high-speed processing core capable of executing instructions with remarkable efficiency, which makes it suitable for a wide range of applications, from industrial control systems to sophisticated consumer electronics.
  • Memory Capabilities: Equipped with ample flash memory and RAM, the BR019DH ensures smooth operation even in complex tasks. The onboard memory is also designed for easy access and quick data retrieval, which enhances the overall performance of the device.
  • Connectivity Options: With a variety of communication interfaces, including I2C, SPI, and UART, this microcontroller provides versatile connectivity solutions. This allows for easy integration with other components and systems, making it a flexible option for designers.
  • Low Power Consumption: The BR019DH is engineered to be energy efficient, which is crucial for battery-powered or energy-sensitive applications. Its power management features enable it to operate in different modes, balancing performance and power consumption according to the needs of the application.
  • Robust Security: Security is a top priority in today's connected world, and the BR019DH delivers with advanced security features that protect against unauthorized access and ensure data integrity.

Applications

The versatility of the BR019DH makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Medical and healthcare equipment

With its combination of performance, connectivity, and security, the Microchip Technology BR019DH microcontroller is a powerful tool for developers looking to push the boundaries of what's possible with modern embedded systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess