EN
  • EN
  • DE

CD5283

Part No CD5283
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 242UA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 242µA
Voltage - Limiting (Max) 1V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Base Product Number CD528
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0040
Win Source Part Number 868050-CD5283
Ultra Librarian 3D Model Ultra Librarian CD5283 CAD Model

Description

The Microchip Technology CD5283 is a state-of-the-art integrated circuit designed for a wide range of applications in the modern electronics industry. This product is a testament to Microchip's commitment to providing high-quality, reliable components for both consumer and industrial applications.

Key Features

  • High Performance: The CD5283 is built to deliver exceptional performance and is suitable for demanding applications, ensuring both speed and efficiency.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Versatility: The CD5283's flexible design makes it an excellent choice for a multitude of electronic applications, ranging from automation systems to consumer electronics.
  • Robustness: Microchip Technology's products are known for their durability, and the CD5283 is no exception. It is built to withstand harsh environments and provide consistent performance over its lifespan.
  • Integration: This IC integrates seamlessly with other components and systems, thanks to its compatibility with standard communication protocols and interfaces.

Applications

The CD5283 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Communication equipment

Technical Specifications

The CD5283 boasts a range of technical specifications that make it a top choice for designers and engineers. These specifications include a wide operating temperature range, high input impedance, and compatibility with CMOS and TTL logic levels.

Quality and Support

Microchip Technology is committed to providing extensive support and resources for the CD5283, ensuring that customers can fully utilize the IC's capabilities. Additionally, the CD5283 is manufactured to meet stringent quality standards, ensuring reliability and performance.

For more detailed information and to view datasheets, visit the Microchip Technology website.

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 50V 900UA 300MW
Need more? Email Us
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Diodes Incorporated
DIODE CUR REG 90V 23MA 1W
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 500MW
Lowest to $0.4301
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 50V 900UA 500MW
Lowest to $0.6964
Semitec USA Corp
DIODE CUR REG 100V 600UA 500MW
Lowest to $0.4909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3007 $58.6014
5+ $24.0416 $120.2080
8+ $23.2903 $186.3224
11+ $22.5391 $247.9301
14+ $21.7877 $305.0278
18+ $19.5338 $351.6084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,195 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess