EN
  • EN
  • DE

CL6N5-G

Part No CL6N5-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 100MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Linear
Topology -
Internal Switch(s) -
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 90V
Voltage - Output 4V ~ 90V
Current - Output / Channel 100mA
Frequency -
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 119°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number CL6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368363-CL6N5-G
Ultra Librarian 3D Model Ultra Librarian CL6N5-G CAD Model

Description

Microchip Technology's CL6N5-G Power MOSFET

The CL6N5-G is a high-performance Power MOSFET produced by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed for efficiency and reliability, this N-channel MOSFET is a testament to Microchip's commitment to providing advanced power management solutions.

Key Features

  • Low On-Resistance: The CL6N5-G boasts an extremely low on-resistance, which translates into reduced conduction losses and improved overall efficiency, making it an ideal choice for power-intensive applications.
  • High Switching Speed: With rapid switching capabilities, this MOSFET minimizes switching losses and is well-suited for high-frequency power switching applications.
  • High-Temperature Performance: Engineered to operate reliably in high-temperature environments, the CL6N5-G maintains performance stability even under strenuous conditions.
  • Gate Charge: The device is optimized for low gate charge, which reduces the power required to drive the MOSFET, leading to further energy savings and simpler drive circuitry.
  • Robust Package: Encased in a TO-220 package, the CL6N5-G is designed for easy integration into a variety of circuit designs, while also providing robust protection against physical and thermal stresses.

Applications

The versatility of the CL6N5-G allows it to be used across a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • LED lighting systems
  • Solar inverters
  • And other power management solutions

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the CL6N5-G is no exception. Each MOSFET is rigorously tested to ensure it meets the high standards expected by industry professionals and hobbyists alike. With the CL6N5-G, designers can expect a reliable, high-performance component that will enhance the efficiency and longevity of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0094 $51.1598
41+ $2.4693 $101.2413
63+ $2.3921 $150.7023
87+ $2.3150 $201.4050
112+ $2.2378 $250.6336
150+ $2.0063 $300.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess