EN
  • EN
  • DE

DN2535N3-G

Part No DN2535N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 350V 120MA TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Bag
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 350 V
Current - Continuous Drain (Id) @ 25°C 120mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Rds On (Max) @ Id, Vgs 25Ohm @ 120mA, 0V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 300 pF @ 25 V
FET Feature Depletion Mode
Power Dissipation (Max) 1W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-92 (TO-226)
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number DN2535
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 585648-DN2535N3-G
Ultra Librarian 3D Model Ultra Librarian DN2535N3-G CAD Model

Description

Microchip Technology DN2535N3-G Product Overview

The DN2535N3-G from Microchip Technology is a high-performance, N-channel depletion-mode Vertical DMOS FET ideally suited for a wide range of applications. This field-effect transistor is designed to deliver efficient power control and is commonly used in power management solutions.

Key Features

  • High Voltage Capability: The DN2535N3-G is capable of handling high voltages, making it suitable for applications that require voltage regulation and power conversion.
  • Low On-Resistance: With its low on-resistance, this FET ensures minimal power loss and higher efficiency in electronic circuits.
  • Depletion-Mode Device: As a depletion-mode MOSFET, it is normally on and can be used in applications where a fail-safe operation is required.
  • TO-92 Package: The device comes in a TO-92 package, which is widely recognized for its ease of installation and reliability in various circuit designs.

Applications

The DN2535N3-G is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Motor control systems
  • Battery management
  • Switching circuits
  • Current regulation

Technical Specifications

The DN2535N3-G boasts an impressive set of technical specifications that make it a robust choice for designers:

  • Drain-Source Voltage (Vdss): 350V
  • Continuous Drain Current (Id): 240mA
  • Power Dissipation (Pd): 1W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DN2535N3-G is no exception. This product is manufactured to the highest standards to ensure reliable performance and longevity in your electronic designs.

For detailed information and datasheets, visit Microchip Technology's official website or contact their customer support team. The DN2535N3-G is a testament to Microchip's innovation and expertise in semiconductor technology.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess