EN
  • EN
  • DE

DN3545N8-G

Part No DN3545N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 450V 0.2A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 450V
Continuous Drain Current at 25°C 200mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 360pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 20 Ohm @ 150mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1033917-DN3545N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DN3545N8-G CAD Model

Description

Microchip Technology's DN3545N8-G: High-Performance Depletion-Mode FET

The DN3545N8-G is a cutting-edge depletion-mode Field Effect Transistor (FET) from the renowned semiconductor manufacturer, Microchip Technology. This component is designed for applications that require a high-performance, reliable, and energy-efficient solution for voltage and current control. With its advanced features, the DN3545N8-G stands out as a superior choice for engineers and designers working on a wide range of electronic systems.

Key Features

  • Depletion Mode: Unlike enhancement-mode FETs, the DN3545N8-G is normally on and can be turned off by applying a negative gate-source voltage. This feature allows for fail-safe operations and is ideal for normally-on switch applications.
  • High Voltage Tolerance: The device is capable of handling voltages up to 350V, making it suitable for high-voltage applications that require a robust and durable FET.
  • Low On-Resistance: With a low on-resistance, the DN3545N8-G ensures minimal power loss and heat generation, leading to increased efficiency and reliability in your circuit designs.
  • TO-92 Package: Packaged in the widely used TO-92 form factor, this FET is compatible with a variety of PCB layouts and is easy to integrate into existing designs without the need for major modifications.

Applications

The versatility of the DN3545N8-G makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Power management circuits
  • Current regulation and limiting
  • Battery management systems
  • Switching power supplies
  • Motor control systems

Product Reliability and Support

Microchip Technology is known for its commitment to quality, and the DN3545N8-G is no exception. Customers can expect reliable performance and longevity from this component. Additionally, Microchip provides extensive technical support and resources, ensuring that designers have access to the information and tools necessary to successfully incorporate the DN3545N8-G into their projects.

Overall, the DN3545N8-G from Microchip Technology represents a superior choice for professionals seeking a high-quality depletion-mode FET that delivers performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,275 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess